MACOM RF Signal Limiter - Coaxial 2690-1003

Description
MACOM's standard limiter series 2690 is a line of completely passive solid state receiver protectors. They exhibit octave and multi-octave performance using a unique construction technique involving PIN diodes in broadband microstrip circuits. Careful diode selection allows a variety of device performance, trading off peak and average power handling, spike leakage and recovery time.
Request a Quote Datasheet
Description
MACOM's standard limiter series 2690 is a line of completely passive solid state receiver protectors. They exhibit octave and multi-octave performance using a unique construction technique involving PIN diodes in broadband microstrip circuits. Careful diode selection allows a variety of device performance, trading off peak and average power handling, spike leakage and recovery time.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Signal Limiter - Coaxial - 2690-1003 - Richardson RFPD
Downers Grove, IL, United States
RF Signal Limiter - Coaxial
2690-1003
RF Signal Limiter - Coaxial 2690-1003
MACOM's standard limiter series 2690 is a line of completely passive solid state receiver protectors. They exhibit octave and multi-octave performance using a unique construction technique involving PIN diodes in broadband microstrip circuits. Careful diode selection allows a variety of device performance, trading off peak and average power handling, spike leakage and recovery time.

MACOM's standard limiter series 2690 is a line of completely passive solid state receiver protectors. They exhibit octave and multi-octave performance using a unique construction technique involving PIN diodes in broadband microstrip circuits. Careful diode selection allows a variety of device performance, trading off peak and average power handling, spike leakage and recovery time.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Limiters
Product Number 2690-1003
Product Name RF Signal Limiter - Coaxial
Frequency Band 1000.0 to 2000.0 MHz
Insertion Loss 0.9000 dB
Flat Leakage 100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LIMITER / SMA / RoHS - VLM-33W-2W-S+ - Mini-Circuits
Specs
Frequency Band 0.2 to 3000.0 MHz
Insertion Loss 0.2000 dB
Recovery Time 0.0050 µs
View Details
Limiters - NL-50-6000-17 - kTB Solutions
Specs
Frequency Band 50.0 to 6000.0 MHz
Insertion Loss 0.8500 dB
Flat Leakage 50.12 milliwatts
View Details
Limiters - STL 413 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Band 8000.0 to 16000.0 MHz
View Details
High Power 10GHz Limiter - HLM-100001BH - Marki Microwave LLC
Specs
Frequency Band 0.0 to 10000.0 MHz
Package Type Connectorized; connectorized
View Details