MACOM RF Limiter MADL-011012-001

Description
The MADL-011012 is a lead-free surface mount, high power limiter which integrates the equivalent of 20 PIN, Schottky, limiter diodes, capacitors, inductors, and resistors in a compact ceramic package. This device provides superior low and high signal performance from 0.3 - 1.0 GHz without DC bias. The MADL-011012 is ideally suitable for higher peak and CW power receiver-protector microwave circuits applications where higher performance surface mount limiter assemblies are required.
Request a Quote Datasheet
Description
The MADL-011012 is a lead-free surface mount, high power limiter which integrates the equivalent of 20 PIN, Schottky, limiter diodes, capacitors, inductors, and resistors in a compact ceramic package. This device provides superior low and high signal performance from 0.3 - 1.0 GHz without DC bias. The MADL-011012 is ideally suitable for higher peak and CW power receiver-protector microwave circuits applications where higher performance surface mount limiter assemblies are required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Limiter - MADL-011012-001 - Richardson RFPD
Downers Grove, IL, United States
The MADL-011012 is a lead-free surface mount, high power limiter which integrates the equivalent of 20 PIN, Schottky, limiter diodes, capacitors, inductors, and resistors in a compact ceramic package. This device provides superior low and high signal performance from 0.3 - 1.0 GHz without DC bias. The MADL-011012 is ideally suitable for higher peak and CW power receiver-protector microwave circuits applications where higher performance surface mount limiter assemblies are required.

The MADL-011012 is a lead-free surface mount, high power limiter which integrates the equivalent of 20 PIN, Schottky, limiter diodes, capacitors, inductors, and resistors in a compact ceramic package. This device provides superior low and high signal performance from 0.3 - 1.0 GHz without DC bias.

The MADL-011012 is ideally suitable for higher peak and CW power receiver-protector microwave circuits applications where higher performance surface mount limiter assemblies are required.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Limiters
Product Number MADL-011012-001
Product Name RF Limiter
Frequency Band 300.0 to 1000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

LIMITER / SMA / RoHS - VLM-52-S+ - Mini-Circuits
Specs
Frequency Band 10.0 to 500.0 MHz
Insertion Loss 0.5000 dB
Package Type Connectorized
View Details
Limiters - NL-1000-18000-18 - kTB Solutions
Specs
Frequency Band 1000.0 to 18000.0 MHz
Insertion Loss 1 dB
Flat Leakage 63.1 milliwatts
View Details
Limiters - STL 410 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Band 350.0 to 500.0 MHz
View Details
High Power 20GHz Limiter - HLM-20BH - Marki Microwave LLC
Specs
Frequency Band 0.0 to 20000.0 MHz
Package Type Connectorized; connectorized
View Details