HUBER+SUHNER AG RF Signal Limiter - Coaxial 85071585

Description
The 9078 series of high power multi-stage limiters from HUBER+SUHNER feature a combination of lightning and HPM protection in one unit which is unique to the market. These products are used in a variety of defense applications including Electronic Intelligence (ELINT), Signals Intelligence (SIGINT), Command, Control, Communication Intelligence, Surveillance and Reconnaissance or Ship’s Signal Exploitation.
Request a Quote
Description
The 9078 series of high power multi-stage limiters from HUBER+SUHNER feature a combination of lightning and HPM protection in one unit which is unique to the market. These products are used in a variety of defense applications including Electronic Intelligence (ELINT), Signals Intelligence (SIGINT), Command, Control, Communication Intelligence, Surveillance and Reconnaissance or Ship’s Signal Exploitation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Signal Limiter - Coaxial - 85071585 - Richardson RFPD
Downers Grove, IL, United States
RF Signal Limiter - Coaxial
85071585
RF Signal Limiter - Coaxial 85071585
The 9078 series of high power multi-stage limiters from HUBER+SUHNER feature a combination of lightning and HPM protection in one unit which is unique to the market. These products are used in a variety of defense applications including Electronic Intelligence (ELINT), Signals Intelligence (SIGINT), Command, Control, Communication Intelligence, Surveillance and Reconnaissance or Ship’s Signal Exploitation.

The 9078 series of high power multi-stage limiters from HUBER+SUHNER feature a combination of lightning and HPM protection in one unit which is unique to the market. These products are used in a variety of defense applications including Electronic Intelligence (ELINT), Signals Intelligence (SIGINT), Command, Control, Communication Intelligence, Surveillance and Reconnaissance or Ship’s Signal Exploitation.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Limiters
Product Number 85071585
Product Name RF Signal Limiter - Coaxial
Frequency Band 0.1 to 32.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Limiters - STL 410 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Band 350.0 to 500.0 MHz
View Details
Limiters - NL-1000-18000-18 - kTB Solutions
Specs
Frequency Band 1000.0 to 18000.0 MHz
Insertion Loss 1 dB
Flat Leakage 63.1 milliwatts
View Details
2 - 6 GHz, 100 Watt VPIN Limiter - TGL2205-SM - Qorvo
Specs
Frequency Band 2000.0 to 6000.0 MHz
Insertion Loss 0.6000 dB
Spike Leakage 1.12 milliwatts
View Details
High Power DC - 10GHz Limiter - HLM-100001PSM - Marki Microwave LLC
Specs
Frequency Band 0.0 to 10000.0 MHz
Package Type Surface Mount; surface-mount
View Details