MACOM RF Signal Limiter - Coaxial 2690-1007

Description
MACOM's standard limiter series 2690 is a line of completely passive solid state receiver protectors. They exhibit octave and multi-octave performance using a unique construction technique involving PIN diodes in broadband microstrip circuits. Careful diode selection allows a variety of device performance, trading off peak and average power handling, spike leakage and recovery time.
Request a Quote Datasheet
Description
MACOM's standard limiter series 2690 is a line of completely passive solid state receiver protectors. They exhibit octave and multi-octave performance using a unique construction technique involving PIN diodes in broadband microstrip circuits. Careful diode selection allows a variety of device performance, trading off peak and average power handling, spike leakage and recovery time.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Signal Limiter - Coaxial - 2690-1007 - Richardson RFPD
Downers Grove, IL, United States
RF Signal Limiter - Coaxial
2690-1007
RF Signal Limiter - Coaxial 2690-1007
MACOM's standard limiter series 2690 is a line of completely passive solid state receiver protectors. They exhibit octave and multi-octave performance using a unique construction technique involving PIN diodes in broadband microstrip circuits. Careful diode selection allows a variety of device performance, trading off peak and average power handling, spike leakage and recovery time.

MACOM's standard limiter series 2690 is a line of completely passive solid state receiver protectors. They exhibit octave and multi-octave performance using a unique construction technique involving PIN diodes in broadband microstrip circuits. Careful diode selection allows a variety of device performance, trading off peak and average power handling, spike leakage and recovery time.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Limiters
Product Number 2690-1007
Product Name RF Signal Limiter - Coaxial
Frequency Band 2000.0 to 8000.0 MHz
Insertion Loss 1.3 dB
Flat Leakage 100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Limiters - NL-30-10 - kTB Solutions
Specs
Frequency Band 30.0 MHz
Insertion Loss 1.2 dB
Flat Leakage 10 milliwatts
View Details
LIMITER / SMA / RoHS - ZFLM-43-5W+ - Mini-Circuits
Specs
Frequency Band 20.0 to 4000.0 MHz
Insertion Loss 0.5000 dB
Recovery Time 0.0330 µs
View Details
Limiters - STL 411 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Band 2000.0 to 4000.0 MHz
View Details
High Power DC - 10GHz Limiter - HLM-100001CH - Marki Microwave LLC
Specs
Frequency Band 0.0 to 10000.0 MHz
Package Type bare-die
View Details