MACOM RF Signal Limiter - Coaxial 2690-1009

Description
MACOM's standard limiter series 2690 is a line of completely passive solid state receiver protectors. They exhibit octave and multi-octave performance using a unique construction technique involving PIN diodes in broadband microstrip circuits. Careful diode selection allows a variety of device performance, trading off peak and average power handling, spike leakage and recovery time.
Request a Quote Datasheet
Description
MACOM's standard limiter series 2690 is a line of completely passive solid state receiver protectors. They exhibit octave and multi-octave performance using a unique construction technique involving PIN diodes in broadband microstrip circuits. Careful diode selection allows a variety of device performance, trading off peak and average power handling, spike leakage and recovery time.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Signal Limiter - Coaxial - 2690-1009 - Richardson RFPD
Downers Grove, IL, United States
RF Signal Limiter - Coaxial
2690-1009
RF Signal Limiter - Coaxial 2690-1009
MACOM's standard limiter series 2690 is a line of completely passive solid state receiver protectors. They exhibit octave and multi-octave performance using a unique construction technique involving PIN diodes in broadband microstrip circuits. Careful diode selection allows a variety of device performance, trading off peak and average power handling, spike leakage and recovery time.

MACOM's standard limiter series 2690 is a line of completely passive solid state receiver protectors. They exhibit octave and multi-octave performance using a unique construction technique involving PIN diodes in broadband microstrip circuits. Careful diode selection allows a variety of device performance, trading off peak and average power handling, spike leakage and recovery time.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Limiters
Product Number 2690-1009
Product Name RF Signal Limiter - Coaxial
Frequency Band 8000.0 to 18000.0 MHz
Insertion Loss 1.8 dB
Flat Leakage 50 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Limiters - STL 411 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Band 2000.0 to 4000.0 MHz
View Details
High Power DC - 10GHz Limiter - HLM-100001PSM - Marki Microwave LLC
Specs
Frequency Band 0.0 to 10000.0 MHz
Package Type Surface Mount; surface-mount
View Details
2 - 4.5 GHz, 100 Watt S Band VPIN Limiter - TGL2206 - Qorvo
Specs
Frequency Band 2000.0 to 4500.0 MHz
Insertion Loss 0.5000 dB
Flat Leakage 31.62 milliwatts
View Details
LIMITER / SMA / RoHS - ZFLM-252-1WL-S+ - Mini-Circuits
Specs
Frequency Band 100.0 to 2500.0 MHz
Insertion Loss 0.7000 dB
Recovery Time 0.0080 µs
View Details