Microchip Technology, Inc. RF Signal Limiter - Coaxial GG77317-02

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Signal Limiter - Coaxial - GG77317-02 - Richardson RFPD
Downers Grove, IL, United States
RF Signal Limiter - Coaxial
GG77317-02
RF Signal Limiter - Coaxial GG77317-02
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Limiters
Product Number GG77317-02
Product Name RF Signal Limiter - Coaxial
Frequency Band 10.0 to 2500.0 MHz
Insertion Loss 0.5000 dB
Flat Leakage 20 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Limiters - NL-30-10 - kTB Solutions
Specs
Frequency Band 30.0 MHz
Insertion Loss 1.2 dB
Flat Leakage 10 milliwatts
View Details
LIMITER / SMA / RoHS - ZFLM-252-1WL-S+ - Mini-Circuits
Specs
Frequency Band 100.0 to 2500.0 MHz
Insertion Loss 0.7000 dB
Recovery Time 0.0080 µs
View Details
Limiters - STL 413 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Band 8000.0 to 16000.0 MHz
View Details
High Power DC - 10GHz Limiter - HLM-100001PSM - Marki Microwave LLC
Specs
Frequency Band 0.0 to 10000.0 MHz
Package Type Surface Mount; surface-mount
View Details