MACOM RF Limiter SML42

Description
The L42 signal limiter is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This design uses Schottky bridge quad and anti-parallel diodes, which provide consistent limiting levels over a broadband frequency range. Both TO-8 and SMTO-8 packages are hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet
Description
The L42 signal limiter is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This design uses Schottky bridge quad and anti-parallel diodes, which provide consistent limiting levels over a broadband frequency range. Both TO-8 and SMTO-8 packages are hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Limiter - SML42 - Richardson RFPD
Downers Grove, IL, United States
RF Limiter
SML42
RF Limiter SML42
The L42 signal limiter is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This design uses Schottky bridge quad and anti-parallel diodes, which provide consistent limiting levels over a broadband frequency range. Both TO-8 and SMTO-8 packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

The L42 signal limiter is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This design uses Schottky bridge quad and anti-parallel diodes, which provide consistent limiting levels over a broadband frequency range. Both TO-8 and SMTO-8 packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Limiters
Product Number SML42
Product Name RF Limiter
Frequency Band 50.0 to 4000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Limiters - NL-300-6000-10 - kTB Solutions
Specs
Frequency Band 300.0 to 6000.0 MHz
Insertion Loss 1.2 dB
Flat Leakage 10 milliwatts
View Details
LIMITER / SURF MOUNT / RoHS - CLM-83-2W+ - Mini-Circuits
Specs
Frequency Band 30.0 to 8200.0 MHz
Insertion Loss 2 dB
Recovery Time 0.0100 µs
View Details
Limiters - STL 412 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Band 4000.0 to 8000.0 MHz
View Details
High Power DC - 10GHz Limiter - HLM-100001PSM - Marki Microwave LLC
Specs
Frequency Band 0.0 to 10000.0 MHz
Package Type Surface Mount; surface-mount
View Details