MACOM RF Limiter MADL-011015-001

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Limiter - MADL-011015-001 - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Limiters
Product Number MADL-011015-001
Product Name RF Limiter
Frequency Band 2000.0 to 4000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

High Power DC - 10GHz Limiter - HLM-100001PSM - Marki Microwave LLC
Specs
Frequency Band 0.0 to 10000.0 MHz
Package Type Surface Mount; surface-mount
View Details
8 - 11.5 GHz, 100 Watt X-Band Limiter - QPP0100 - Qorvo
Specs
Frequency Band 8000.0 to 11500.0 MHz
Insertion Loss 1 dB
Spike Leakage 158 milliwatts
View Details
Limiters - NL-30-10 - kTB Solutions
Specs
Frequency Band 30.0 MHz
Insertion Loss 1.2 dB
Flat Leakage 10 milliwatts
View Details
Limiters - STL 411 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Band 2000.0 to 4000.0 MHz
View Details