HUBER+SUHNER AG RF Signal Limiter - Coaxial 84111408

Description
The 9078 series of high power multi-stage limiters from HUBER+SUHNER feature a combination of lightning and HPM protection in one unit which is unique to the market. These products are used in a variety of defense applications including Electronic Intelligence (ELINT), Signals Intelligence (SIGINT), Command, Control, Communication Intelligence, Surveillance and Reconnaissance or Ship’s Signal Exploitation.
Request a Quote
Description
The 9078 series of high power multi-stage limiters from HUBER+SUHNER feature a combination of lightning and HPM protection in one unit which is unique to the market. These products are used in a variety of defense applications including Electronic Intelligence (ELINT), Signals Intelligence (SIGINT), Command, Control, Communication Intelligence, Surveillance and Reconnaissance or Ship’s Signal Exploitation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Signal Limiter - Coaxial - 84111408 - Richardson RFPD
Downers Grove, IL, United States
RF Signal Limiter - Coaxial
84111408
RF Signal Limiter - Coaxial 84111408
The 9078 series of high power multi-stage limiters from HUBER+SUHNER feature a combination of lightning and HPM protection in one unit which is unique to the market. These products are used in a variety of defense applications including Electronic Intelligence (ELINT), Signals Intelligence (SIGINT), Command, Control, Communication Intelligence, Surveillance and Reconnaissance or Ship’s Signal Exploitation.

The 9078 series of high power multi-stage limiters from HUBER+SUHNER feature a combination of lightning and HPM protection in one unit which is unique to the market. These products are used in a variety of defense applications including Electronic Intelligence (ELINT), Signals Intelligence (SIGINT), Command, Control, Communication Intelligence, Surveillance and Reconnaissance or Ship’s Signal Exploitation.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Limiters
Product Number 84111408
Product Name RF Signal Limiter - Coaxial
Frequency Band 0.1 to 32.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

LIMITER / SURF MOUNT / RoHS - RLM-33+ - Mini-Circuits
Specs
Recovery Time 0.0100 µs
Package Type Surface Mount
View Details
Limiters - NL-8000-12000-14 - kTB Solutions
Specs
Frequency Band 8000.0 to 12000.0 MHz
Insertion Loss 1.8 dB
Flat Leakage 25.12 milliwatts
View Details
8 - 11.5 GHz, 100 Watt X-Band Limiter - QPP0100 - Qorvo
Specs
Frequency Band 8000.0 to 11500.0 MHz
Insertion Loss 1 dB
Spike Leakage 158 milliwatts
View Details
Limiters - STL 411 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Band 2000.0 to 4000.0 MHz
View Details