MACOM RF Signal Limiter - Coaxial 2690-1005

Description
MACOM's standard limiter series 2690 is a line of completely passive solid state receiver protectors. They exhibit octave and multi-octave performance using a unique construction technique involving PIN diodes in broadband microstrip circuits. Careful diode selection allows a variety of device performance, trading off peak and average power handling, spike leakage and recovery time.
Request a Quote Datasheet
Description
MACOM's standard limiter series 2690 is a line of completely passive solid state receiver protectors. They exhibit octave and multi-octave performance using a unique construction technique involving PIN diodes in broadband microstrip circuits. Careful diode selection allows a variety of device performance, trading off peak and average power handling, spike leakage and recovery time.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Signal Limiter - Coaxial - 2690-1005 - Richardson RFPD
Downers Grove, IL, United States
RF Signal Limiter - Coaxial
2690-1005
RF Signal Limiter - Coaxial 2690-1005
MACOM's standard limiter series 2690 is a line of completely passive solid state receiver protectors. They exhibit octave and multi-octave performance using a unique construction technique involving PIN diodes in broadband microstrip circuits. Careful diode selection allows a variety of device performance, trading off peak and average power handling, spike leakage and recovery time.

MACOM's standard limiter series 2690 is a line of completely passive solid state receiver protectors. They exhibit octave and multi-octave performance using a unique construction technique involving PIN diodes in broadband microstrip circuits. Careful diode selection allows a variety of device performance, trading off peak and average power handling, spike leakage and recovery time.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Limiters
Product Number 2690-1005
Product Name RF Signal Limiter - Coaxial
Frequency Band 2000.0 to 8000.0 MHz
Insertion Loss 1.1 dB
Flat Leakage 50 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Limiters - NL-1000-18000-18 - kTB Solutions
Specs
Frequency Band 1000.0 to 18000.0 MHz
Insertion Loss 1 dB
Flat Leakage 63.1 milliwatts
View Details
LIMITER / SMA / RoHS - VLM-83-2W-S+ - Mini-Circuits
Specs
Frequency Band 30.0 to 8200.0 MHz
Insertion Loss 2.3 dB
Recovery Time 0.0100 µs
View Details
Limiters - STL 413 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Band 8000.0 to 16000.0 MHz
View Details
HLM-40CH, High Power 40GHz Limiter - HLM-40CH - Marki Microwave LLC
Specs
Frequency Band 0.0 to 40000.0 MHz
Package Type bare-die
View Details