TE Connectivity Datasheets for Power Connectors
Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry modules
Power Connectors: Learn more
| Product Name | Notes |
|---|---|
| Body Features Cable Color : Black Configuration Features Keying Type : Negative Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 2.5 - 6 Wire Size... | |
| Body Features Cable Exit Angle : 180° Connector Profile : Standard Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Retention Within Housing : With Contact Type : Pin Dimensions... | |
| Body Features Cable Exit Angle : 180° Connector Profile : Standard Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Retention Within Housing : With Contact Type : Socket Dimensions... | |
| Body Features Cable Exit Angle : 180° Connector Profile : Standard Configuration Features Number of Positions : 11 Number of Rows : 2 Contact Features Contact Retention Within Housing : With Contact Type : Pin Dimensions... | |
| Body Features Cable Exit Angle : 180° Connector Profile : Standard Configuration Features Number of Positions : 11 Number of Rows : 2 Contact Features Contact Retention Within Housing : With Contact Type : Socket Dimensions... | |
| Body Features Cable Exit Angle : 180° Connector Profile : Standard Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Retention Within Housing : With Contact Type : Pin Dimensions... | |
| Body Features Cable Exit Angle : 180° Connector Profile : Standard Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Retention Within Housing : With Contact Type : Socket Dimensions... | |
| Body Features Cable Exit Angle : 180° Connector Profile : Standard Configuration Features Number of Positions : 5 Number of Rows : 2 Contact Features Contact Retention Within Housing : With Contact Type : Pin Dimensions... | |
| Body Features Cable Exit Angle : 180° Connector Profile : Standard Configuration Features Number of Positions : 5 Number of Rows : 2 Contact Features Contact Retention Within Housing : With Contact Type : Socket Dimensions... | |
| Body Features Cable Exit Angle : 180° Connector Profile : Standard Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Retention Within Housing : With Contact Type : Pin Dimensions... | |
| Body Features Cable Exit Angle : 180° Connector Profile : Standard Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Retention Within Housing : With Contact Type : Socket Dimensions... | |
| Body Features Cable Exit Angle : 180° Connector Profile : Standard Configuration Features Number of Positions : 8 Number of Rows : 2 Contact Features Contact Retention Within Housing : With Contact Type : Pin Dimensions... | |
| Body Features Cable Exit Angle : 180° Connector Profile : Standard Configuration Features Number of Positions : 8 Number of Rows : 2 Contact Features Contact Retention Within Housing : With Contact Type : Socket Dimensions... | |
| Body Features Color : Black Flexibility : Semi-Rigid Dimensions Expanded Inside Diameter (Min) (MM) : 100 Recovered Inside Diameter (Max) (MM) : 45 Wall Thickness (Max) (Body) (MM) : 3.04 Electrical Characteristics Voltage Class (KV) :... | |
| Body Features Color : Black Flexibility : Semi-Rigid Dimensions Expanded Inside Diameter (Min) (MM) : 35 Recovered Inside Diameter (Max) (MM) : 15 Wall Thickness (Max) (Body) (MM) : 2.56 Electrical Characteristics Voltage Class (KV) :... | |
| Body Features Color : Black Flexibility : Semi-Rigid Dimensions Expanded Inside Diameter (Min) (MM) : 75 Recovered Inside Diameter (Max) (MM) : 32 Wall Thickness (Max) (Body) (MM) : 2.64 Electrical Characteristics Voltage Class (KV) :... | |
| Body Features Filter Shield Type : Complete Can Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Dual Electrical Characteristics Current Rating (AMP) : 10 Input Voltage Selection : Single AC Leakage... | |
| Body Features Filter Shield Type : Complete Can Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Dual Electrical Characteristics Current Rating (AMP) : 6 Input Voltage Selection : Single AC Leakage... | |
| Body Features Filter Shield Type : Complete Can Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Single Electrical Characteristics Current Rating (AMP) : 10 Input Voltage Selection : Single AC Leakage... | |
| Body Features Filter Shield Type : Complete Shield Product Orientation : Vertical Configuration Features Fuse Options : Dual Dimensions Panel Thickness (Recommended) : 1 - 2 MM [.039 - .079 INCH ] Electrical Characteristics Current Rating (AMP) :... | |
| Body Features Filter Shield Type : Complete Shield Product Orientation : Vertical Configuration Features Fuse Options : Single Dimensions Panel Thickness (Recommended) : 1 - 2 MM [.039 - .079 INCH ] Electrical Characteristics Current Rating (AMP) :... | |
| Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Not Rotatable Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating... | |
| Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Not Rotatable Number of Positions : 7 Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating... | |
| Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Rotatable Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material :... | |
| Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Rotatable Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material :... | |
| Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Rotatable Number of Positions : 7 Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material :... | |
| Body Features Primary Product Color : Black Configuration Features Number of Dual Positions : 2 Number of Positions : 40 Number of Power Positions : 4 Number of Signal Positions : 36 PCB Mount Orientation :... | |
| Body Features Primary Product Color : Black Configuration Features Number of Dual Positions : 8 Number of Positions : 20 Number of Power Positions : 16 Number of Signal Positions : 4 PCB Mount Orientation :... | |
| Body Features Primary Product Color : Black Configuration Features Number of Dual Positions : 8 Number of Positions : 40 Number of Power Positions : 16 Number of Signal Positions : 24 PCB Mount Orientation :... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Power Positions : 16 Number of Signal Positions : 16 Contact Features Contact Base Material : Copper Alloy Contact... | |
| Body Features Primary Product Color : Black Product Type Features Lighting Product Type : Connector | |
| Body Features Primary Product Color : Black Product Type Features Lighting Product Type : Gasket | |
| C42334A 347A194=HS-BUCHSE | |
| Configuration Features Backplane Architecture : Orthogonal Number of Columns : 2 Number of Positions : 4 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions PCB... | |
| Configuration Features Backplane Architecture : Orthogonal Number of Columns : 2 Number of Positions : 4 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Current Rating (Max) (AMP) : 15 Electrical Characteristics... | |
| Configuration Features Backplane Architecture : Orthogonal Number of Columns : 2 Number of Positions : 4 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Current Rating (Max) (AMP) : 25 Dimensions PCB... | |
| Configuration Features Backplane Architecture : Orthogonal Number of Columns : 2 Number of Positions : 4 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions PCB Hole... | |
| Configuration Features Backplane Architecture : Orthogonal Number of Columns : 2 Number of Positions : 4 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Current Rating (Max) (AMP) : 20 Dimensions PCB Hole... | |
| Configuration Features Backplane Architecture : Orthogonal Number of Columns : 2 Number of Positions : 4 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Current Rating (Max) (AMP) : 25 Dimensions PCB Hole... | |
| Configuration Features Backplane Architecture : Orthogonal Number of Columns : 4 Number of Positions : 8 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions PCB... | |
| Configuration Features Backplane Architecture : Orthogonal Number of Positions : 14 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Current Rating (Max) (AMP) : 9 Electrical Characteristics Operating Voltage (VAC) : 250 Operating... | |
| Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM [.8 INCH ] Number of Columns : 4 Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Right Angle Stackable : Yes... | |
| Configuration Features Board-to-Board Configuration : Right Angle Interface Type : 2mm HM Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 Number of Signal Positions : 0 PCB Mount... | |
| Configuration Features Fuse Protection Level (AMP) : NA Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : 2.5 - .25 Wire Size (AWG) : 14 Product Availability Product Availability : Europe,... | |
| Configuration Features Fuse Protection Level (AMP) : NA Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 10 - 12 Product Availability Product... | |
| Configuration Features Fuse Protection Level (AMP) : NA Keying Type : Negative Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : 2.5 - 6 Wire Size (AWG) : 10 - 14... | |
| Configuration Features Fuse Protection Level (AMP) : NA Keying Type : Negative Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 2.5 - 10 Wire Size... | |
| Configuration Features Fuse Protection Level (AMP) : NA Keying Type : Negative Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 2.5 - 6 Wire Size... | |
| Configuration Features Fuse Protection Level (AMP) : NA Keying Type : Negative Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 6 - 10 Wire Size... | |
| Configuration Features Fuse Protection Level (AMP) : NA Keying Type : Positive Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : 2.5 - 6 Wire Size (AWG) : 10 - 14... | |
| Configuration Features Fuse Protection Level (AMP) : NA Keying Type : Positive Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 2.5 - 10 Wire Size... | |
| Configuration Features Fuse Protection Level (AMP) : NA Keying Type : Positive Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 2.5 - 6 Wire Size... | |
| Configuration Features Fuse Protection Level (AMP) : NA Keying Type : Positive Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 4 - 6 Wire Size... | |
| Configuration Features Fuse Protection Level (AMP) : NA Keying Type : Positive Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 6 - 10 Wire Size... | |
| Configuration Features Keying Type : Negative Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 2.5 - 6 Wire Size (AWG) : 14 - 10 Product... | |
| Configuration Features Keying Type : Negative Dimensions Wire Size (MMSQ) : 4, 6 Wire Size (AWG) : 10, 12 Housing Features Housing Color : Black Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS) Industry... | |
| Configuration Features Keying Type : Negative Housing Features Housing Color : Blue Housing Material : Polycarbonate (PC) Packaging Features Packaging Quantity : 8500 Product Availability Product Availability : China, North America, Europe, Middle East & | |
| Configuration Features Keying Type : Positive Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 2.5 - 6 Wire Size (AWG) : 14 - 10 Product... | |
| Configuration Features Keying Type : Positive Dimensions Wire Size (MMSQ) : 6, 4 Wire Size (AWG) : 10, 12 Housing Features Housing Color : Black Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS) Industry... | |
| Configuration Features Keying Type : Positive Housing Features Housing Color : Blue Housing Material : Polycarbonate (PC) Packaging Features Packaging Quantity : 7000 Product Availability Product Availability : North America, China, Australia, New Zealand & | |
| Configuration Features Keying : A Number of Positions : 14 Number of Power Positions : 0 Number of Signal Positions : 14 Contact Features Contact Type : Socket Reverse Gender : Yes Dimensions Assembly Length : 30.48 MM | |
| Configuration Features Keying : A Number of Positions : 14 Number of Power Positions : 0 Number of Signal Positions : 14 Contact Features Contact Type : Socket Reverse Gender : Yes Dimensions Assembly Length : 32.26 MM | |
| Configuration Features Keying : A Number of Positions : 19 Number of Power Positions : 0 Number of Signal Positions : 19 Contact Features Contact Type : Pin Reverse Gender : No Electrical Characteristics Operating Voltage... | |
| Configuration Features Keying : A Number of Positions : 19 Number of Power Positions : 0 Number of Signal Positions : 19 Contact Features Contact Type : Socket Reverse Gender : Yes Electrical Characteristics Operating Voltage... | |
| Configuration Features Keying : A Number of Positions : 24 Number of Power Positions : 0 Number of Signal Positions : 24 Contact Features Contact Type : Pin Reverse Gender : No Dimensions Assembly Length : 50.12 MM | |
| Configuration Features Keying : A Number of Positions : 24 Number of Power Positions : 0 Number of Signal Positions : 24 Contact Features Contact Type : Pin Reverse Gender : No Electrical Characteristics Operating Voltage... | |
| Configuration Features Keying : A Number of Positions : 37 Number of Power Positions : 0 Number of Signal Positions : 37 Contact Features Contact Type : Socket Reverse Gender : Yes Dimensions Assembly Length : 36.02 MM | |
| Configuration Features Keying : A Number of Positions : 37 Number of Power Positions : 0 Number of Signal Positions : 37 Contact Features Contact Type : Socket Reverse Gender : Yes Dimensions Assembly Length : 40.82 MM | |
| Configuration Features Keying : A Number of Positions : 9 Number of Power Positions : 0 Number of Signal Positions : 9 Contact Features Contact Type : Socket Reverse Gender : Yes Dimensions Assembly Length : 32.26 MM | |
| Configuration Features Keying : B Number of Columns : 2 Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Seal Type : Interfacial Seal Contact Features Contact Layout : In-line... | |
| Configuration Features Keying : B Number of Columns : 3 Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 Seal Type : Interfacial Seal Contact Features Contact Layout : In-line... | |
| Configuration Features Keying : B Number of Positions : 16 Number of Power Positions : 0 Number of Signal Positions : 16 Contact Features Contact Type : Pin Reverse Gender : No Electrical Characteristics Operating Voltage... | |
| Configuration Features Keying : B Number of Positions : 37 Number of Power Positions : 0 Number of Signal Positions : 37 Contact Features Contact Type : Pin Reverse Gender : No Electrical Characteristics Operating Voltage... | |
| Configuration Features Keying : B Number of Positions : 37 Number of Power Positions : 0 Number of Signal Positions : 37 Contact Features Contact Type : Socket Reverse Gender : Yes Electrical Characteristics Operating Voltage... | |
| Configuration Features Lighting Connector Features Included : Rotatable Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 15 Industry Standards Compatible With Agency/Standards Products : ANSI Operation/Applicatio n Circuit Application :... | |
| Configuration Features Lighting Connector Features Included : Rotatable Number of Positions : 7 Contact Features Contact Current Rating (Max) (AMP) : 15 Industry Standards Compatible With Agency/Standards Products : ANSI Operation/Applicatio n Circuit Application :... | |
| Configuration Features Number of Dual Positions : 13 Number of Positions : 74 Number of Power Positions : 26 Number of Signal Positions : 48 Contact Features Contact Current Rating (Max) (AMP) : 21 Contact... | |
| Configuration Features Number of Dual Positions : 2 Number of Positions : 12 Number of Power Positions : 4 Number of Signal Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 28.5 Contact... | |
| Configuration Features Number of Dual Positions : 2 Number of Positions : 16 Number of Power Positions : 4 Number of Signal Positions : 12 Contact Features Contact Current Rating (Max) (AMP) : 28.5 Contact... | |
| Configuration Features Number of Dual Positions : 3 Number of Positions : 16 Number of Power Positions : 6 Number of Signal Positions : 10 Contact Features Contact Current Rating (Max) (AMP) : 27 Contact... | |
| Configuration Features Number of Dual Positions : 4 Number of Positions : 16 Number of Power Positions : 8 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 25 Contact... | |
| Configuration Features Number of Dual Positions : 4 Number of Positions : 16 Number of Power Positions : 8 Number of Signal Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 25 Contact... | |
| Configuration Features Number of Dual Positions : 6 Number of Positions : 36 Number of Power Positions : 12 Number of Signal Positions : 24 Contact Features Contact Current Rating (Max) (AMP) : 23 Contact... | |
| Configuration Features Number of Dual Positions : 7 Number of Positions : 17 Number of Power Positions : 7 Number of Signal Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : 24, 1... | |
| Configuration Features Number of Positions : 10 Number of Power Positions : 2 Number of Signal Positions : 8 Reverse Numbering : With Contact Features Contact Protection : With Contact Type : Socket Reverse Gender : Yes... | |
| Configuration Features Number of Positions : 10 Number of Power Positions : 2 Number of Signal Positions : 8 Reverse Numbering : Without Contact Features Contact Protection : With Contact Type : Pin Reverse Gender : Yes... | |
| Configuration Features Number of Positions : 10 Number of Signal Positions : 10 Reverse Numbering : Without Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Protection : With Contact Type : Pin Reverse Gender :... | |
| Configuration Features Number of Positions : 10 Number of Signal Positions : 10 Reverse Numbering : Without Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Protection : With Contact Type : Socket Reverse Gender :... | |
| Configuration Features Number of Positions : 12 Number of Power Positions : 12 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 12 Contact Mating Area... | |
| Configuration Features Number of Positions : 14 Number of Signal Positions : 14 Contact Features Contact Type : Socket Reverse Gender : Yes Dimensions Assembly Length : 36.02 MM [1.418 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250... | |
| Configuration Features Number of Positions : 14 Number of Signal Positions : 14 Reverse Numbering : Without Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Protection : With Contact Type : Pin Reverse Gender :... | |
| Configuration Features Number of Positions : 14 Number of Signal Positions : 14 Reverse Numbering : Without Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Protection : With Contact Type : Socket Reverse Gender :... | |
| Configuration Features Number of Positions : 15 Number of Power Positions : 15 Number of Rows : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 12 Contact Mating Area... | |
| Configuration Features Number of Positions : 16 Number of Power Positions : 0 Number of Signal Positions : 16 Reverse Numbering : Without Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Type : Pin... | |
| Configuration Features Number of Positions : 16 Number of Power Positions : 4 Number of Signal Positions : 12 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating... | |
| Configuration Features Number of Positions : 16 Number of Signal Positions : 16 Contact Features Contact Type : Pin Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing... | |
| Configuration Features Number of Positions : 16 Number of Signal Positions : 16 Reverse Numbering : With Contact Features Contact Protection : With Contact Type : Socket Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) :... | |
| Configuration Features Number of Positions : 16 Number of Signal Positions : 16 Reverse Numbering : Without Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Type : Pin Reverse Gender : No Dimensions Assembly... | |
| Configuration Features Number of Positions : 16 Number of Signal Positions : 16 Reverse Numbering : Without Contact Features Contact Protection : With Contact Type : Pin Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) :... | |
| Configuration Features Number of Positions : 19 Number of Power Positions : 0 Number of Signal Positions : 19 Contact Features Contact Type : Socket Reverse Gender : Yes Dimensions Assembly Length : 36.02 MM [1.418 INCH ] Electrical... | |
| Configuration Features Number of Positions : 19 Number of Signal Positions : 19 Contact Features Contact Type : Pin Reverse Gender : No Dimensions Assembly Length : 45.11 MM [1.776 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250... | |
| Configuration Features Number of Positions : 19 Number of Signal Positions : 19 Contact Features Contact Type : Pin Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing... | |
| Configuration Features Number of Positions : 19 Number of Signal Positions : 19 Contact Features Contact Type : Socket Reverse Gender : Yes Dimensions Assembly Length : 36.02 MM [1.418 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250... | |
| Configuration Features Number of Positions : 19 Number of Signal Positions : 19 Reverse Numbering : With Contact Features Contact Protection : With Contact Type : Pin Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) :... | |
| Configuration Features Number of Positions : 19 Number of Signal Positions : 19 Reverse Numbering : With Contact Features Contact Protection : With Contact Type : Pin Reverse Gender : Yes Electrical Characteristics Operating Voltage (VAC) :... | |
| Configuration Features Number of Positions : 19 Number of Signal Positions : 19 Reverse Numbering : With Contact Features Contact Protection : With Contact Type : Socket Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) :... | |
| Configuration Features Number of Positions : 19 Number of Signal Positions : 19 Reverse Numbering : With Contact Features Contact Protection : With Contact Type : Socket Reverse Gender : Yes Electrical Characteristics Operating Voltage (VAC) :... | |
| Configuration Features Number of Positions : 20 Number of Power Positions : 20 Number of Rows : 2 Number of Signal Positions : 0 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating... | |
| Configuration Features Number of Positions : 20 Number of Power Positions : 20 Number of Rows : 2 Number of Signal Positions : 0 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max)... | |
| Configuration Features Number of Positions : 20 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 11.6 MM [.457 INCH ] Product Length : 43.2 MM [1.7 INCH ] Product... | |
| Configuration Features Number of Positions : 20 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 9.6 MM [.378 INCH ] Product Length : 43.2 MM [1.7 INCH ] Product... | |
| Configuration Features Number of Positions : 22 Number of Power Positions : 22 Number of Rows : 2 Number of Signal Positions : 0 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max)... | |
| Configuration Features Number of Positions : 22 Number of Power Positions : 22 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Layout : Inline... | |
| Configuration Features Number of Positions : 22 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 11.6 MM [.457 INCH ] Product Length : 47.4 MM [1.866 INCH ] Product... | |
| Configuration Features Number of Positions : 22 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 9.6 MM [.378 INCH ] Product Length : 47.4 MM [1.866 INCH ] Product... | |
| Configuration Features Number of Positions : 22 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Connector Height : 11.7 MM [.461 INCH ] Product Length : 47.4 MM [1.866 INCH ] Product... | |
| Configuration Features Number of Positions : 22 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Mating Area Plating Material : Gold Contact Mating... | |
| Configuration Features Number of Positions : 24 Number of Signal Positions : 24 Contact Features Contact Type : Pin Reverse Gender : No Dimensions Assembly Length : 50.12 MM [1.973 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250... | |
| Configuration Features Number of Positions : 24 Number of Signal Positions : 24 Contact Features Contact Type : Pin Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing... | |
| Configuration Features Number of Positions : 24 Number of Signal Positions : 24 Reverse Numbering : With Contact Features Contact Protection : With Contact Type : Pin Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) :... | |
| Configuration Features Number of Positions : 24 Number of Signal Positions : 24 Reverse Numbering : With Contact Features Contact Protection : With Contact Type : Socket Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) :... | |
| Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 40 Contact Mating... | |
| Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Layout :... | |
| Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating... | |
| Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 12 Contact Mating Area... | |
| Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 19 Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Multiple... | |
| Configuration Features Number of Positions : 34 Number of Power Positions : 4 Number of Rows : 4 Number of Signal Positions : 34 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention... | |
| Configuration Features Number of Positions : 34 Number of Power Positions : 4 Number of Rows : 4 Number of Signal Positions : 34 Contact Features Contact Current Rating (Max) (AMP) : 22 Contact Retention... | |
| Configuration Features Number of Positions : 34 Number of Power Positions : 4 Number of Rows : 4 Number of Signal Positions : 34 Contact Features Contact Current Rating (Max) (AMP) : 25 Contact Retention... | |
| Configuration Features Number of Positions : 34 Number of Power Positions : 4 Number of Rows : 4 Number of Signal Positions : 34 Contact Features Contact Current Rating (Max) (AMP) : 28 Contact Retention... | |
| Configuration Features Number of Positions : 37 Number of Power Positions : 0 Number of Signal Positions : 37 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Type : Pin Reverse Gender : No... | |
| Configuration Features Number of Positions : 37 Number of Power Positions : 0 Number of Signal Positions : 37 Contact Features Contact Type : Socket Reverse Gender : Yes Dimensions Assembly Length : 36.02 MM [1.418 INCH ] Electrical... | |
| Configuration Features Number of Positions : 37 Number of Signal Positions : 37 Contact Features Contact Type : Pin Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing... | |
| Configuration Features Number of Positions : 37 Number of Signal Positions : 37 Contact Features Contact Type : Socket Reverse Gender : Yes Dimensions Assembly Length : 36.02 MM [1.418 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250... | |
| Configuration Features Number of Positions : 37 Number of Signal Positions : 37 Contact Features Contact Type : Socket Reverse Gender : Yes Dimensions Assembly Length : 40.82 MM [1.607 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250... | |
| Configuration Features Number of Positions : 37 Number of Signal Positions : 37 Contact Features Contact Type : Socket Reverse Gender : Yes Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing... | |
| Configuration Features Number of Positions : 37 Number of Signal Positions : 37 Reverse Numbering : With Contact Features Contact Protection : With Contact Type : Pin Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) :... | |
| Configuration Features Number of Positions : 37 Number of Signal Positions : 37 Reverse Numbering : With Contact Features Contact Protection : With Contact Type : Pin Reverse Gender : Yes Electrical Characteristics Operating Voltage (VAC) :... | |
| Configuration Features Number of Positions : 37 Number of Signal Positions : 37 Reverse Numbering : With Contact Features Contact Protection : With Contact Type : Socket Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) :... | |
| Configuration Features Number of Positions : 37 Number of Signal Positions : 37 Reverse Numbering : With Contact Features Contact Protection : With Contact Type : Socket Reverse Gender : Yes Electrical Characteristics Operating Voltage (VAC) :... | |
| Configuration Features Number of Positions : 3 Number of Power Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 12 Contact Mating Area... | |
| Configuration Features Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 Number of Signal Positions : 0 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass... | |
| Configuration Features Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating... | |
| Configuration Features Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 12 Contact Mating Area... | |
| Configuration Features Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area... | |
| Configuration Features Number of Positions : 3 Number of Power Positions : 3 Number of Signal Positions : 0 Reverse Numbering : With Contact Features Contact Protection : With Contact Type : Socket Reverse Gender : Yes... | |
| Configuration Features Number of Positions : 3 Number of Power Positions : 3 Number of Signal Positions : 0 Reverse Numbering : Without Contact Features Contact Protection : With Contact Type : Pin Reverse Gender : Yes... | |
| Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 12 Contact Mating Area... | |
| Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Layout : Inline... | |
| Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area... | |
| Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Tab... | |
| Configuration Features Number of Positions : 5 Number of Power Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 12 Contact Mating Area... | |
| Configuration Features Number of Positions : 5 Number of Power Positions : 5 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating... | |
| Configuration Features Number of Positions : 5 Number of Power Positions : 5 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 12 Contact Mating Area... | |
| Configuration Features Number of Positions : 5 Number of Power Positions : 5 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area... | |
| Configuration Features Number of Positions : 5 Number of Power Positions : 6 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating... | |
| Configuration Features Number of Positions : 69 Contact Features Contact Type : Pin Dimensions Connector Height (INCH) : 1.512 Product Length (INCH) : 3.14 Product Width (INCH) : 1.413 Housing Features Housing Color : Blue Packaging... | |
| Configuration Features Number of Positions : 6 Number of Power Positions : 5 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating... | |
| Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating... | |
| Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 12 Contact Mating Area... | |
| Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Layout : Inline... | |
| Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area... | |
| Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 12 Contact Mating Area... | |
| Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Row-to-Row Spacing : 6.5 MM [.256 INCH ] Electrical Characteristics... | |
| Configuration Features Number of Positions : 7 Number of Power Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 12 Contact Mating Area... | |
| Configuration Features Number of Positions : 7 Number of Power Positions : 7 Number of Rows : 1 Number of Signal Positions : 0 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating... | |
| Configuration Features Number of Positions : 7 Number of Power Positions : 7 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating... | |
| Configuration Features Number of Positions : 7 Number of Power Positions : 7 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Layout : Inline... | |
| Configuration Features Number of Positions : 7 Number of Power Positions : 7 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area... | |
| Configuration Features Number of Positions : 8 Number of Power Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 12 Contact Mating Area... | |
| Configuration Features Number of Positions : 8 Number of Power Positions : 8 Number of Rows : 1 Number of Signal Positions : 0 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass... | |
| Configuration Features Number of Positions : 8 Number of Power Positions : 8 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Layout :... | |
| Configuration Features Number of Positions : 8 Number of Power Positions : 8 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating... | |
| Configuration Features Number of Positions : 8 Number of Power Positions : 8 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area... | |
| Configuration Features Number of Positions : 9 Number of Power Positions : 9 Number of Rows : 1 Number of Signal Positions : 0 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating... | |
| Configuration Features Number of Positions : 9 Number of Power Positions : 9 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating... | |
| Configuration Features Number of Positions : 9 Number of Power Positions : 9 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Layout : Inline... | |
| Configuration Features Number of Positions : 9 Number of Power Positions : 9 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area... | |
| Configuration Features Number of Positions : 9 Number of Power Positions : 9 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 12 Contact Mating Area... | |
| Configuration Features Number of Positions : 9 Number of Rows : 3 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Height :... | |
| Configuration Features Number of Positions : 9 Number of Rows : 3 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Row-to-Row Spacing :... | |
| Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 14 Product Availability Product Availability : China Product Type Features Solar Connector... | |
| Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 12 - 10 Product Availability Product Availability : China Product... | |
| Dimensions Recovered Inside Diameter (Max) : 120 MM [4.72 INCH ] Recovered Overall Length (MM) : 140 Product Availability Product Availability : Asia (Except China), Latin America, Europe, Middle East & Africa | |
| Dimensions Recovered Inside Diameter (Max) : 120 MM [4.72 INCH ] Recovered Overall Length (MM) : 140 Product Availability Product Availability : Europe, Middle East & Africa, Asia (Except China), Latin America | |
| Dimensions Recovered Inside Diameter (Max) : 120 MM [4.72 INCH ] Recovered Overall Length (MM) : 140 Product Availability Product Availability : Latin America, Asia (Except China), Europe, Middle East & Africa | |
| Dimensions Recovered Inside Diameter (Max) : 120 MM [4.72 INCH ] Recovered Overall Length (MM) : 140 Product Availability Product Availability : Latin America, Europe, Middle East & Africa, Asia (Except China) | |
| Dimensions Recovered Inside Diameter (Max) : 122 MM [4.8 INCH ] Recovered Overall Length (MM) : 150 Product Availability Product Availability : Europe, Middle East & Africa, Asia (Except China), Latin America | |
| Dimensions Recovered Inside Diameter (Max) : 122 MM [4.8 INCH ] Recovered Overall Length (MM) : 150 Product Availability Product Availability : Latin America, Asia (Except China), Europe, Middle East & Africa | |
| Dimensions Recovered Inside Diameter (Max) : 124 MM [4.88 INCH ] Recovered Overall Length (MM) : 150 Product Availability Product Availability : Asia (Except China), Latin America, Europe, Middle East & Africa | |
| Dimensions Recovered Inside Diameter (Max) : 131 MM [5.15 INCH ] Recovered Overall Length (MM) : 160 Product Availability Product Availability : Latin America, Europe, Middle East & Africa, Asia (Except China) | |
| Dimensions Recovered Inside Diameter (Max) : 134 MM [5.27 INCH ] Recovered Overall Length (MM) : 160 Product Availability Product Availability : Europe, Middle East & Africa, Latin America, Asia (Except China) | |
| Dimensions Recovered Inside Diameter (Max) : 180 MM [7.08 INCH ] Recovered Overall Length (MM) : 200 Product Availability Product Availability : Europe, Middle East & Africa, Asia (Except China), Latin America | |
| Dimensions Recovered Inside Diameter (Max) : 180 MM [7.08 INCH ] Recovered Overall Length (MM) : 200 Product Availability Product Availability : Latin America, Europe, Middle East & Africa, Asia (Except China) | |
| Dimensions Recovered Inside Diameter (Max) : 180 MM [7.08 INCH ] Recovered Overall Length (MM) : 200 Product Availability Product Availability : Worldwide | |
| Dimensions Recovered Inside Diameter (Max) : 222 MM [8.74 INCH ] Recovered Overall Length (MM) : 250 Product Availability Product Availability : Asia (Except China), Latin America, Europe, Middle East & Africa | |
| Dimensions Recovered Inside Diameter (Max) : 222 MM [8.74 INCH ] Recovered Overall Length (MM) : 250 Product Availability Product Availability : Worldwide | |
| Dimensions Recovered Inside Diameter (Max) : 80 MM [3.14 INCH ] Recovered Overall Length (MM) : 100 Product Availability Product Availability : Worldwide | |
| Dimensions Recovered Inside Diameter (Max) : 90 MM [3.54 INCH ] Recovered Overall Length (MM) : 120 Product Availability Product Availability : Worldwide | |
| Electrical Characteristics Current Rating (AMP) : 168 Voltage Class (KV) : ≤ 2 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Worldwide... | |
| Electrical Characteristics Current Rating (AMP) : 168 Voltage Class (KV) : ≤ 2 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Worldwide Product Type Features Piercing Blade Base Material :... | |
| Electrical Characteristics Current Rating (AMP) : 63 Voltage Class (KV) : ≤ 2 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Worldwide... | |
| Electrical Characteristics Current Rating (AMP) : 63 Voltage Class (KV) : ≤ 2 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Worldwide Product Type Features Piercing Blade Base Material :... | |
| Electrical Characteristics Filter Current Rating (AMP) : 15 Voltage Rating (Max) (VAC) : 250 Product Type Features Input Connector Style : Male Receptacle Input Connector Type : IEC 60320/C-14 Output Termination Type : 3/16" Faston... | |
| Electrical Characteristics Voltage Class (KV) : 2 Housing Features Housing Color : Black Housing Material : PC Industry Standards IP Rating : IP68 Product Availability Product Availability : China Product Type Features Solar Connector Type :... | |
| Electrical Characteristics Voltage Class (KV) : 2 Housing Features Housing Color : Blue Housing Material : PC Industry Standards IP Rating : IP68 Product Availability Product Availability : China Product Type Features Solar Connector Type :... | |
| Electrical Characteristics Voltage Class (KV) : 2 Housing Features Housing Color : Orange Housing Material : PC Industry Standards IP Rating : IP68 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Latin... | |
| Electrical Characteristics Voltage Class (KV) : 2 Housing Features Housing Color : Orange Housing Material : PC Industry Standards IP Rating : IP68 Product Availability Product Availability : China Product Type Features Solar Connector Type :... | |
| Housing Features Housing Color : Orange Housing Material : Polycarbonate (PC) Packaging Features Packaging Quantity : 50 Product Availability Product Availability : Europe, Middle East & Africa, Asia, North America, China, Australia, New Zealand... | |
| SLIM UPM 4POS. R/A HDR ASSEMBLY,SnPb | |
| UPM EXPANDED PIN ASSEMBLY | |
| UPM EXPANDED RCPT ASSEMBLY |
| << Prev | Next >> |