TE Connectivity ANSI Street Lighting Receptacles 2314670-1

Description
Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Not Rotatable Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Gold Dimensions Wire Size (AWG) : 18 - 14 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards Compatible With Agency/Standards Products : ANSI Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector System : Wire-to-Component Lighting Product Type : Connector Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Not Rotatable Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Gold Dimensions Wire Size (AWG) : 18 - 14 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards Compatible With Agency/Standards Products : ANSI Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector System : Wire-to-Component Lighting Product Type : Connector Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ANSI Street Lighting Receptacles - 2314670-1 - TE Connectivity
Berwyn, PA, United States
ANSI Street Lighting Receptacles
2314670-1
ANSI Street Lighting Receptacles 2314670-1
Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Not Rotatable Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Gold Dimensions Wire Size (AWG) : 18 - 14 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards Compatible With Agency/Standards Products : ANSI Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector System : Wire-to-Component Lighting Product Type : Connector Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Lighting Connector Features Included : Not Rotatable
  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 15
  • Contact Mating Area Plating Material : Gold

Dimensions


  • Wire Size (AWG) : 18 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Industry Standards


  • Compatible With Agency/Standards Products : ANSI

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector System : Wire-to-Component
  • Lighting Product Type : Connector
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2314670-1
Product Name ANSI Street Lighting Receptacles
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

 - 1-1877067-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Rectangular Power Connectors - 1-1969598-8 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details
2 suppliers