TE Connectivity Solar Connectors 2270430-3

Description
Electrical Characteristics Voltage Class (KV) : 2 Housing Features Housing Color : Blue Housing Material : PC Industry Standards IP Rating : IP68 Product Availability Product Availability : China Product Type Features Solar Connector Type : PV connector
Request a Quote
Description
Electrical Characteristics Voltage Class (KV) : 2 Housing Features Housing Color : Blue Housing Material : PC Industry Standards IP Rating : IP68 Product Availability Product Availability : China Product Type Features Solar Connector Type : PV connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solar Connectors - 2270430-3 - TE Connectivity
Berwyn, PA, United States
Solar Connectors
2270430-3
Solar Connectors 2270430-3
Electrical Characteristics Voltage Class (KV) : 2 Housing Features Housing Color : Blue Housing Material : PC Industry Standards IP Rating : IP68 Product Availability Product Availability : China Product Type Features Solar Connector Type : PV connector

Electrical Characteristics


  • Voltage Class (KV) : 2

Housing Features


  • Housing Color : Blue
  • Housing Material : PC

Industry Standards


  • IP Rating : IP68

Product Availability


  • Product Availability : China

Product Type Features


  • Solar Connector Type : PV connector
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2270430-3
Product Name Solar Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-207303-4 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Solar Connectors - 1-2477516-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2468408-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Power Entry Modules - 1-1609157-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details