TE Connectivity Datasheets for Power Connectors
Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry modules
Power Connectors: Learn more
| Product Name | Notes |
|---|---|
| Body Features Cable Exit Angle : 180° Wire Color (Base) : White, Red, Green, Brown, Blue, Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Current Rating... | |
| Body Features Cable Exit Angle : 90° Connector Profile : Standard Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Copper... | |
| Body Features Cable Exit Angle : 90° Connector Profile : Standard Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Copper... | |
| Body Features Cable Exit Angle : 90° Connector Profile : Standard Configuration Features Number of Positions : 7 Number of Power Positions : 7 Number of Rows : 1 Contact Features Contact Base Material : Copper... | |
| Body Features Color : Black Flexibility : Semi-Rigid Dimensions Power Cable End Cap Expanded Inside Diameter (Min) (MM) : 20 Power Cable End Cap Recovered Inside Diameter (Max) (MM) : 7.5 Wall Thickness (Max)... | |
| Body Features Connector Profile : Standard Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating... | |
| Body Features Filter Shield Type : Complete Shield Dimensions Panel Thickness (Recommended) : 1 - 2 MM [.039 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 3... | |
| Body Features Filter Shield Type : Complete Shield Dimensions Panel Thickness (Recommended) : 1 - 2 MM [.039 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 15 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 3... | |
| Body Features Filter Shield Type : Complete Shield Dimensions Panel Thickness (Recommended) : 1 - 2 MM [.039 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 3 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 3... | |
| Body Features Filter Shield Type : Complete Shield Dimensions Panel Thickness (Recommended) : 1 - 2 MM [.039 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 3... | |
| Body Features Filter Shield Type : Complete Shield Product Orientation : Vertical Configuration Features Fuse Options : Dual Dimensions Panel Thickness (Recommended) : 1 - 2 MM [.039 - .079 INCH ] Electrical Characteristics Current Rating (AMP) :... | |
| Body Features Filter Shield Type : Complete Shield Product Orientation : Vertical Configuration Features Fuse Options : Single Dimensions Panel Thickness (Recommended) : 1 - 2 MM [.039 - .079 INCH ] Electrical Characteristics Current Rating (AMP) :... | |
| Body Features Flexibility : Flexible Primary Product Color : Transparent Primary Product Material : Silicone Dimensions Compatible Cable Cross-Section Range (MMSQ) : 120 - 185 Compatible Cable Diameter - Body (Max) : 54 MM [2.125 INCH ] Compatible... | |
| Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Dimensions Expanded Inside Diameter (Min) : 12 MM [.472 INCH ] Recovered Inside Diameter (Max) : 4 MM [.157 INCH ]... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 1143 MM [45.034 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 1219.2 MM [48 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 127 MM [5 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 152.4 MM [6 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 203.2 MM [8 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 254 MM [10 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 2743.2 MM [108 INCH ] Wire Size (AWG) : 22 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 304.8 MM [12 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 304.8 MM [12 INCH ] Wire Size (AWG) : 22 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 3048 MM [120 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 381 MM [15 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 457.2 MM [18 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 609.6 MM [24 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 914.4 MM [36 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 965.2 MM [38 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : With Contact Features Contact Type : Socket Dimensions Assembly Length : 254 MM [10 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VDC) : 10000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : With Contact Features Contact Type : Socket Dimensions Assembly Length : 304.8 MM [12 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 20000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : With Contact Features Contact Type : Socket Dimensions Assembly Length : 330.2 MM [13 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 10000 Operation/Applicatio n Shielded : Yes... | |
| Body Features Positive Stop Ferrule : With Contact Features Contact Type : Socket Dimensions Assembly Length : 914.4 MM [36 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 20000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 1200.15 MM [47.25 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 1219.2 MM [48 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 152.4 MM [6 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 1828.8 MM [72 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 2438.4 MM [96 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 260.35 MM [10.25 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 304.8 MM [12 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 304.8 MM [12 INCH ] Wire Size (AWG) : 20 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 311.15 MM [12.25 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 381 MM [15 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 400 MM [15.75 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 406.4 MM [16 INCH ] Wire Size (AWG) : 20 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 457.2 MM [18 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 457.2 MM [18 INCH ] Wire Size (AWG) : 20 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 508 MM [20 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 604.52 MM [23.8 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 609.6 MM [24 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 762 MM [30 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 914.4 MM [36 INCH ] Wire Size (AWG) : 16 Electrical... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Number of Signal Positions : 0 Contact Features Contact Type : Socket Reverse Gender : No Dimensions Compatible Insulation Diameter Range :... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Number of Signal Positions : 1 Contact Features Contact Protection : Without Contact Type : Pin Reverse Gender : No Dimensions Compatible... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Number of Signal Positions : 1 Contact Features Contact Type : Pin Reverse Gender : No Dimensions Accepts Wire Insulation Diameter... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Number of Signal Positions : 1 Contact Features Contact Type : Pin Reverse Gender : No Dimensions Compatible Insulation Diameter Range :... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Number of Signal Positions : 1 Contact Features Contact Type : Socket Reverse Gender : No Dimensions Compatible Insulation Diameter Range :... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 6 Number of Signal Positions : 6 Contact Features Contact Protection : Without Contact Type : Socket Reverse Gender : Yes Electrical Characteristics... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 7 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 304.8 MM [12 INCH ] Electrical Characteristics Operating Voltage (VDC) :... | |
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 7 Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 914.4 MM [36 INCH ] Electrical Characteristics Operating Voltage (VDC) :... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 22.4 MM [.88 INCH ] Electrical Characteristics Operating Voltage (VDC) : 20000 Mechanical Attachment Connector Mounting Type :... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 1219.2 MM [48.036 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 20000 Operation/Applicatio n Shielded : Yes... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 1219.2 MM [48.036 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 40000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 1219.2 MM [48.036 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 50000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 1524 MM [60 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 40000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 1828.8 MM [72 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 25000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 184.15 MM [7.25 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 20000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 190.5 MM [7.5 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 20000 Operation/Applicatio n Shielded : Yes... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 2006.6 MM [79 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 25000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 203.2 MM [8 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 25000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 25.4 MM [1 INCH ] Electrical Characteristics Operating Voltage (VDC) : 15000 Mechanical Attachment Connector Mounting Type : Panel Mount Panel... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 254 MM [10 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 20000 Operation/Applicatio n Shielded : Yes... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 285.75 MM [11.25 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 15000 Mechanical Attachment Connector Mounting... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 304.8 MM [12 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 10000 Operation/Applicatio n Shielded : Yes... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 355.6 MM [14 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 20000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 381 MM [15 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 25000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 45.97 MM [1.81 INCH ] Electrical Characteristics Operating Voltage (VDC) : 25000 Mechanical Attachment Panel Feedthrough : No Operation/Applicatio n Shielded :... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 45.97 MM [1.81 INCH ] Electrical Characteristics Operating Voltage (VDC) : 30000 Mechanical Attachment Panel Feedthrough : No Operation/Applicatio n Shielded :... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 457.2 MM [18 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 40000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 482.6 MM [19 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 10000 Operation/Applicatio n Shielded : Yes... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 508 MM [24 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 10000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 609.6 MM [24 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 20000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 609.6 MM [24 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 40000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 615.9 MM [24.25 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 25000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 711.2 MM [28 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 20000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 762 MM [30 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 28000 Operation/Applicatio n Shielded : Yes... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 914.4 MM [36 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 20000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Contact Features Contact Type : Socket Dimensions Assembly Length : 97.79 MM [3.85 INCH ] Electrical Characteristics Operating Voltage (VDC) : 20000 Operation/Applicatio n Shielded : No Packaging Features Packaging Method :... | |
| Body Features Positive Stop Ferrule : Without Operation/Applicatio n Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable :... | |
| Body Features Positive Stop Ferrule : Without Product Weight : 100 G [3.52 OZ ] Contact Features Contact Type : Socket Dimensions Assembly Length : 63.5 MM [2.5 INCH ] Electrical Characteristics Operating Voltage (VDC) : 50000 Mechanical Attachment Connector Mounting... | |
| Body Features Positive Stop Ferrule : Without Product Weight : 15 G [.52 OZ ] Contact Features Contact Protection : Without Contact Type : Pin Electrical Characteristics Operating Voltage (VDC) : 10000 Mechanical Attachment Connector Mounting Type : Panel... | |
| Body Features Positive Stop Ferrule : Without Product Weight : 16 G [.56 OZ ] Contact Features Contact Type : Socket Dimensions Assembly Length : 31.75 MM [1.25 INCH ] Electrical Characteristics Operating Voltage (VDC) : 20000 Mechanical Attachment Connector Mounting... | |
| Body Features Positive Stop Ferrule : Without Product Weight : 2 G [.06 OZ ] Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 15.7 MM [.62 INCH ] Electrical Characteristics Operating Voltage (VDC) : 10000 Mechanical... | |
| Body Features Positive Stop Ferrule : Without Product Weight : 20 G [.7 OZ ] Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 40.13 MM [1.58 INCH ] Electrical Characteristics Operating Voltage (VDC) : 30000 Mechanical... | |
| Body Features Positive Stop Ferrule : Without Product Weight : 28 G [.97 OZ ] Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 49.53 MM [1.937 INCH ] Electrical Characteristics Operating Voltage (VDC) : 40000 Mechanical... | |
| Body Features Positive Stop Ferrule : Without Product Weight : 3 G [.09 OZ ] Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 24.96 MM [.983 INCH ] Electrical Characteristics Operating Voltage (VDC) : 15000 Mechanical... | |
| Body Features Positive Stop Ferrule : Without Product Weight : 3 G [.09 OZ ] Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 25.4 MM [1 INCH ] Electrical Characteristics Operating Voltage (VDC) : 15000 Mechanical... | |
| Body Features Positive Stop Ferrule : Without Product Weight : 32 G [1.12 OZ ] Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 49.53 MM [1.95 INCH ] Electrical Characteristics Operating Voltage (VDC) : 40000 Mechanical... | |
| Body Features Positive Stop Ferrule : Without Product Weight : 34 G [1.2 OZ ] Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 55.37 MM [2.18 INCH ] Electrical Characteristics Operating Voltage (VDC) : 40000 Mechanical... | |
| Body Features Positive Stop Ferrule : Without Product Weight : 4 G [.12 OZ ] Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length (MM) : 25.4 Electrical Characteristics Operating Voltage (VDC) : 20000 Mechanical... | |
| Body Features Positive Stop Ferrule : Without Product Weight : 4 G [.12 OZ ] Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 28.44 MM [1.12 INCH ] Electrical Characteristics Operating Voltage (VDC) : 20000 Mechanical... | |
| Body Features Positive Stop Ferrule : Without Product Weight : 42 G [1.47 OZ ] Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 46.02 MM [1.812 INCH ] Electrical Characteristics Operating Voltage (VDC) : 30000 Mechanical... | |
| Body Features Positive Stop Ferrule : Without Product Weight : 42 G [1.47 OZ ] Contact Features Contact Type : Socket Dimensions Assembly Length : 53.84 MM [2.12 INCH ] Electrical Characteristics Operating Voltage (VDC) : 50000 Operation/Applicatio n Shielded : No... | |
| Body Features Positive Stop Ferrule : Without Product Weight : 47.8 G [1.68 OZ ] Contact Features Contact Type : Socket Dimensions Assembly Length : 54.35 MM [2.14 INCH ] Electrical Characteristics Operating Voltage (VDC) : 50000 Mechanical Attachment Panel Mount... | |
| Body Features Positive Stop Ferrule : Without Product Weight : 5 G [.17 OZ ] Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 31.75 MM [1.25 INCH ] Electrical Characteristics Operating Voltage (VDC) : 20000 Mechanical... | |
| Body Features Positive Stop Ferrule : Without Product Weight : 53 G [1.85 OZ ] Contact Features Contact Type : Socket Dimensions Assembly Length : 55.62 MM [2.19 INCH ] Electrical Characteristics Operating Voltage (VDC) : 40000 Mechanical Attachment Connector Mounting... | |
| Body Features Primary Product Color : Black Configuration Features Keying & Polarized Position Locations : 11, 12 Number of Dual Positions : 25 Number of Positions : 50 Number of Power Positions : 50 Number... | |
| Body Features Primary Product Color : Black Configuration Features Keying & Polarized Position Locations : 11, 12 Number of Dual Positions : 31 Number of Positions : 62 Number of Power Positions : 62 Number... | |
| Body Features Primary Product Color : Black Configuration Features Keying & Polarized Position Locations : 1213 Number of Dual Positions : 31 Number of Positions : 62 Number of Power Positions : 62 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Lighting Connector Features Included : Not Rotatable Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating... | |
| Body Features Product Orientation : Vertical Dimensions Panel Thickness (Recommended) : .13 - 1 MM [.005 - .039 INCH ] Electrical Characteristics Current Rating (AMP) : 15 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 24 Leakage Current... | |
| Body Features Product Orientation : Vertical Dimensions Panel Thickness (Recommended) : .13 - 1 MM [.005 - .039 INCH ] Electrical Characteristics Current Rating (AMP) : 15 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 40 Leakage Current... | |
| Body Features Product Orientation : Vertical Dimensions Panel Thickness (Recommended) : .13 - 1 MM [.005 - .039 INCH ] Electrical Characteristics Current Rating (AMP) : 15 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 70 Leakage Current... | |
| Body Features Product Orientation : Vertical Dimensions Panel Thickness (Recommended) : .78 - 1.19 MM [.031 - .047 INCH ] Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 160 Leakage Current... | |
| Body Features Product Orientation : Vertical Dimensions Panel Thickness (Recommended) : .78 - 1.19 MM [.031 - .047 INCH ] Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 70 Leakage Current... | |
| Configuration Features Board-to-Board Configuration : Right Angle Mating & Unmating Configuration : Sequencing Number of Positions : 16 Number of Power Positions : 4 Number of Rows : 4 Number of Signal Positions : 12 PCB... | |
| Configuration Features Board-to-Board Configuration : Right Angle Mating & Unmating Configuration : Sequencing Number of Positions : 16 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max)... | |
| Configuration Features Board-to-Board Configuration : Right Angle Mating & Unmating Configuration : Sequencing Number of Positions : 19 Number of Power Positions : 3 Number of Signal Positions : 16 PCB Mount Orientation : Right Angle... | |
| Configuration Features Board-to-Board Configuration : Right Angle Mating & Unmating Configuration : Sequencing Number of Positions : 20 Number of Power Positions : 4 Number of Rows : 4 Number of Signal Positions : 16 PCB... | |
| Configuration Features Board-to-Board Configuration : Right Angle Mating & Unmating Configuration : Sequencing Number of Positions : 21 Number of Power Positions : 5 Number of Rows : 4 Number of Signal Positions : 16 PCB... | |
| Configuration Features Board-to-Board Configuration : Right Angle Mating & Unmating Configuration : Sequencing Number of Positions : 24 Number of Power Positions : 4 Number of Rows : 4 Number of Signal Positions : 20 PCB... | |
| Configuration Features Board-to-Board Configuration : Right Angle Mating & Unmating Configuration : Sequencing Number of Positions : 25 Number of Power Positions : 1 Number of Rows : 4 Number of Signal Positions : 24 PCB... | |
| Configuration Features Board-to-Board Configuration : Right Angle Mating & Unmating Configuration : Sequencing Number of Positions : 26 Number of Power Positions : 2 Number of Rows : 4 Number of Signal Positions : 24 PCB... | |
| Configuration Features Board-to-Board Configuration : Right Angle Mating & Unmating Configuration : Sequencing Number of Positions : 30 Number of Power Positions : 6 Number of Rows : 4 Number of Signal Positions : 24 PCB... | |
| Configuration Features Board-to-Board Configuration : Right Angle Mating & Unmating Configuration : Sequencing Number of Positions : 31 Number of Power Positions : 7 Number of Rows : 4 Number of Signal Positions : 24 PCB... | |
| Configuration Features Board-to-Board Configuration : Right Angle Mating & Unmating Configuration : Sequencing Number of Positions : 32 Number of Power Positions : 8 Number of Rows : 4 Number of Signal Positions : 24 PCB... | |
| Configuration Features Board-to-Board Configuration : Right Angle Mating & Unmating Configuration : Sequencing Number of Positions : 33 Number of Power Positions : 9 Number of Signal Positions : 24 PCB Mount Orientation : Right Angle... | |
| Configuration Features Board-to-Board Configuration : Right Angle Mating & Unmating Configuration : Sequencing Number of Positions : 34 Number of Power Positions : 10 Number of Rows : 4 Number of Signal Positions : 24 PCB... | |
| Configuration Features Board-to-Board Configuration : Right Angle Mating & Unmating Configuration : Sequencing Number of Positions : 35 Number of Power Positions : 11 Number of Rows : 4 Number of Signal Positions : 24 PCB... | |
| Configuration Features Board-to-Board Configuration : Right Angle Mating & Unmating Configuration : Sequencing Number of Positions : 36 Number of Power Positions : 11 Number of Signal Positions : 24 PCB Mount Orientation : Right Angle... | |
| Configuration Features Board-to-Board Configuration : Right Angle Mating & Unmating Configuration : Sequencing Number of Positions : 36 Number of Power Positions : 8 Number of Rows : 4 Number of Signal Positions : 28 PCB... | |
| Configuration Features Board-to-Board Configuration : Right Angle Mating & Unmating Configuration : Sequencing Number of Positions : 36 Number of Power Positions : 8 Number of Signal Positions : 28 PCB Mount Orientation : Right Angle... | |
| Configuration Features Board-to-Board Configuration : Right Angle Mating & Unmating Configuration : Sequencing Number of Positions : 37 Number of Power Positions : 13 Number of Rows : 4 Number of Signal Positions : 24 PCB... | |
| Configuration Features Board-to-Board Configuration : Right Angle Mating & Unmating Configuration : Sequencing Number of Positions : 38 Number of Power Positions : 14 Number of Rows : 4 Number of Signal Positions : 24 PCB... | |
| Configuration Features Board-to-Board Configuration : Right Angle Mating & Unmating Configuration : Sequencing Number of Positions : 45 Number of Power Positions : 13 Number of Rows : 4 Number of Signal Positions : 32 PCB... | |
| Configuration Features Board-to-Board Configuration : Right Angle Mating & Unmating Configuration : Sequencing Number of Positions : 46 Number of Power Positions : 14 Number of Rows : 4 Number of Signal Positions : 32 PCB... | |
| Configuration Features Board-to-Board Configuration : Right Angle Mating & Unmating Configuration : Sequencing Number of Positions : 52 Number of Power Positions : 4 Number of Rows : 4 Number of Signal Positions : 48 PCB... | |
| Configuration Features Board-to-Board Configuration : Right Angle Mating & Unmating Configuration : Sequencing Number of Positions : 53 Number of Power Positions : 17 Number of Signal Positions : 36 PCB Mount Orientation : Right Angle... | |
| Configuration Features Board-to-Board Configuration : Right Angle Mating & Unmating Configuration : Sequencing Number of Positions : 56 Number of Power Positions : 8 Number of Rows : 4 Number of Signal Positions : 48 PCB... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 101 Number of Power Positions : 9 Number of Rows : 4 Number of Signal Positions : 92 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 104 Number of Power Positions : 20 Number of Rows : 4 Number of Signal Positions : 84 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 10 Number of Power Positions : 2 Number of Rows : 4 Number of Signal Positions : 8 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 11 Number of Power Positions : 11 Number of Rows : 1 Number of Signal Positions : 0 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 12 Number of Power Positions : 12 Number of Rows : 1 Number of Signal Positions : 0 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 12 Number of Power Positions : 4 Number of Signal Positions : 8 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 12 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 42 Contact Mating Area... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 14 Number of Power Positions : 6 Number of Rows : 4 Number of Signal Positions : 8 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 18 Number of Power Positions : 6 Number of Rows : 4 Number of Signal Positions : 12 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 19 Number of Power Positions : 3 Number of Rows : 4 Number of Signal Positions : 16 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 20 Number of Power Positions : 4 Number of Rows : 4 Number of Signal Positions : 16 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 20 Number of Power Positions : 8 Number of Rows : 4 Number of Signal Positions : 12 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 22 Number of Power Positions : 6 Number of Rows : 4 Number of Signal Positions : 16 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 23 Number of Power Positions : 11 Number of Rows : 4 Number of Signal Positions : 12 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 24 Number of Power Positions : 4 Number of Rows : 4 Number of Signal Positions : 20 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 24 Number of Power Positions : 4 Number of Rows : 4 Number of Signal Positions : 220 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 24 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 42 Contact Mating Area... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 26 Number of Power Positions : 26 Number of Rows : 1 Number of Signal Positions : 0 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 26 Number of Power Positions : 2 Number of Rows : 4 Number of Signal Positions : 24 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 27 Number of Power Positions : 3 Number of Rows : 4 Number of Signal Positions : 24 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 27 Number of Power Positions : 7 Number of Rows : 4 Number of Signal Positions : 20 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 28 Number of Power Positions : 4 Number of Rows : 4 Number of Signal Positions : 24 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max)... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 30 Number of Power Positions : 10 Number of Rows : 4 Number of Signal Positions : 20 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 30 Number of Power Positions : 6 Number of Rows : 4 Number of Signal Positions : 24 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 30 Number of Power Positions : 6 Number of Signal Positions : 24 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 31 Number of Power Positions : 7 Number of Rows : 4 Number of Signal Positions : 24 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 31 Number of Power Positions : 7 Number of Signal Positions : 24 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 32 Number of Power Positions : 8 Number of Rows : 4 Number of Signal Positions : 24 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 32 Number of Power Positions : 8 Number of Signal Positions : 24 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 34 Number of Power Positions : 10 Number of Rows : 4 Number of Signal Positions : 24 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 34 Number of Power Positions : 10 Number of Signal Positions : 24 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 35 Number of Power Positions : 11 Number of Rows : 4 Number of Signal Positions : 24 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 36 Number of Power Positions : 12 Number of Rows : 4 Number of Signal Positions : 24 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 36 Number of Power Positions : 12 Number of Signal Positions : 24 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 37 Number of Power Positions : 13 Number of Rows : 4 Number of Signal Positions : 24 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 38 Number of Power Positions : 14 Number of Rows : 4 Number of Signal Positions : 24 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 38 Number of Power Positions : 6 Number of Rows : 4 Number of Signal Positions : 32 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max)... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 41 Number of Power Positions : 13 Number of Rows : 4 Number of Signal Positions : 28 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 42 Number of Power Positions : 14 Number of Rows : 4 Number of Signal Positions : 28 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 43 Number of Power Positions : 11 Number of Signal Positions : 32 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 45 Number of Power Positions : 13 Number of Rows : 4 Number of Signal Positions : 32 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 47 Number of Power Positions : 7 Number of Rows : 4 Number of Signal Positions : 40 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 48 Number of Power Positions : 12 Number of Rows : 4 Number of Signal Positions : 36 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 49 Number of Power Positions : 13 Number of Rows : 4 Number of Signal Positions : 36 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 50 Number of Power Positions : 10 Number of Rows : 4 Number of Signal Positions : 40 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 5 Number of Power Positions : 5 Number of Rows : 1 Number of Signal Positions : 0 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 5 Number of Power Positions : 5 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max)... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 60 Number of Power Positions : 24 Number of Signal Positions : 36 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 1 Number of Signal Positions : 0 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max)... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 70 Number of Power Positions : 30 Number of Rows : 4 Number of Signal Positions : 40 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 7 Number of Power Positions : 7 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max)... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 8 Number of Power Positions : 8 Number of Rows : 1 Number of Signal Positions : 0 PCB Mount Orientation : Right Angle Contact... | |
| Configuration Features Board-to-Board Configuration : Right Angle Number of Positions : 8 Number of Power Positions : 8 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max)... | |
| Configuration Features Board-to-Board Configuration : Vertical Mating & Unmating Configuration : Sequencing Number of Positions : 16 Number of Power Positions : 4 Number of Rows : 4 Number of Signal Positions : 12 PCB Mount... | |
| Configuration Features Board-to-Board Configuration : Vertical Mating & Unmating Configuration : Sequencing Number of Positions : 18 Number of Power Positions : 6 Number of Rows : 4 Number of Signal Positions : 12 PCB Mount... | |
| Configuration Features Board-to-Board Configuration : Vertical Mating & Unmating Configuration : Sequencing Number of Positions : 19 Number of Power Positions : 7 Number of Rows : 4 Number of Signal Positions : 12 PCB Mount... | |
| Configuration Features Board-to-Board Configuration : Vertical Mating & Unmating Configuration : Sequencing Number of Positions : 25 Number of Power Positions : 1 Number of Rows : 4 Number of Signal Positions : 24 PCB Mount... | |
| Configuration Features Board-to-Board Configuration : Vertical Mating & Unmating Configuration : Sequencing Number of Positions : 26 Number of Power Positions : 2 Number of Rows : 4 Number of Signal Positions : 24 PCB Mount... | |
| Configuration Features Board-to-Board Configuration : Vertical Mating & Unmating Configuration : Sequencing Number of Positions : 27 Number of Power Positions : 3 Number of Rows : 4 Number of Signal Positions : 24 PCB Mount... | |
| Configuration Features Board-to-Board Configuration : Vertical Mating & Unmating Configuration : Sequencing Number of Positions : 30 Number of Power Positions : 6 Number of Rows : 4 Number of Signal Positions : 24 PCB Mount... | |
| Configuration Features Board-to-Board Configuration : Vertical Mating & Unmating Configuration : Sequencing Number of Positions : 36 Number of Power Positions : 12 Number of Rows : 4 Number of Signal Positions : 24 PCB Mount... | |
| Configuration Features Board-to-Board Configuration : Vertical Mating & Unmating Configuration : Sequencing Number of Positions : 42 Number of Power Positions : 14 Number of Rows : 4 Number of Signal Positions : 28 PCB Mount... | |
| Configuration Features Board-to-Board Configuration : Vertical Mating & Unmating Configuration : Sequencing Number of Positions : 46 Number of Power Positions : 14 Number of Rows : 4 Number of Signal Positions : 32 PCB Mount... | |
| Configuration Features Board-to-Board Configuration : Vertical Mating & Unmating Configuration : Sequencing Number of Positions : 7 Number of Power Positions : 3 Number of Rows : 4 Number of Signal Positions : 4 PCB Mount... | |
| Configuration Features Board-to-Board Configuration : Vertical Mating & Unmating Configuration : Sequencing Number of Positions : 8 Number of Power Positions : 8 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact... | |
| Configuration Features Board-to-Board Configuration : Vertical Number of Positions : 104 Number of Power Positions : 20 Number of Rows : 4 Number of Signal Positions : 84 PCB Mount Orientation : Vertical Contact Features Contact... | |
| Configuration Features Board-to-Board Configuration : Vertical Number of Positions : 22 Number of Power Positions : 10 Number of Rows : 4 Number of Signal Positions : 12 PCB Mount Orientation : Vertical Contact Features Contact... | |
| Configuration Features Board-to-Board Configuration : Vertical Number of Positions : 22 Number of Power Positions : 6 Number of Rows : 4 Number of Signal Positions : 16 PCB Mount Orientation : Vertical Contact Features Contact... | |
| Configuration Features Board-to-Board Configuration : Vertical Number of Positions : 26 Number of Power Positions : 2 Number of Rows : 4 Number of Signal Positions : 24 PCB Mount Orientation : Vertical Contact Features Contact... | |
| Configuration Features Board-to-Board Configuration : Vertical Number of Positions : 30 Number of Power Positions : 6 Number of Rows : 4 Number of Signal Positions : 24 PCB Mount Orientation : Vertical Contact Features Contact... | |
| Configuration Features Board-to-Board Configuration : Vertical Number of Positions : 31 Number of Power Positions : 7 Number of Rows : 4 Number of Signal Positions : 24 PCB Mount Orientation : Vertical Contact Features Contact... | |
| Configuration Features Board-to-Board Configuration : Vertical Number of Positions : 34 Number of Power Positions : 10 Number of Rows : 4 Number of Signal Positions : 24 PCB Mount Orientation : Vertical Contact Features Contact... | |
| Configuration Features Board-to-Board Configuration : Vertical Number of Positions : 37 Number of Power Positions : 13 Number of Rows : 4 Number of Signal Positions : 24 PCB Mount Orientation : Vertical Contact Features Contact... | |
| Configuration Features Board-to-Board Configuration : Vertical Number of Positions : 38 Number of Power Positions : 14 Number of Rows : 0 Number of Signal Positions : 24 PCB Mount Orientation : Vertical Contact Features Contact... | |
| Configuration Features Board-to-Board Configuration : Vertical Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 Number of Signal Positions : 0 PCB Mount Orientation : Vertical Contact Features Contact... | |
| Configuration Features Board-to-Board Configuration : Vertical Number of Positions : 45 Number of Power Positions : 13 Number of Rows : 4 Number of Signal Positions : 32 PCB Mount Orientation : Vertical Contact Features Contact... | |
| Configuration Features Board-to-Board Configuration : Vertical Number of Positions : 48 Number of Power Positions : 16 Number of Rows : 4 Number of Signal Positions : 32 PCB Mount Orientation : Vertical Contact Features Contact... | |
| Configuration Features Board-to-Board Configuration : Vertical Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 1 Number of Signal Positions : 0 PCB Mount Orientation : Vertical Contact Features Contact... | |
| Configuration Features Board-to-Board Configuration : Vertical Number of Positions : 56 Number of Power Positions : 8 Number of Rows : 4 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Contact Features Contact... | |
| Configuration Features Keying : F Number of Columns : 2 Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Seal Type : Interfacial Seal Contact Features Contact Layout : In-line... | |
| Configuration Features Number of Columns : 3 Number of Loaded Positions : 6 Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features... | |
| Configuration Features Number of Columns : 3 Number of Positions : 12 Number of Power Positions : 0 Number of Rows : 4 Number of Signal Positions : 12 PCB Mount Orientation : Vertical Contact Features... | |
| Configuration Features Number of Columns : 3 Number of Positions : 15 Number of Power Positions : 0 Number of Rows : 5 Number of Signal Positions : 15 PCB Mount Orientation : Vertical Contact Features... | |
| Configuration Features Number of Columns : 3 Number of Positions : 9 Number of Power Positions : 0 Number of Rows : 3 Number of Signal Positions : 9 PCB Mount Orientation : Vertical Contact Features... | |
| Configuration Features Number of Columns : 4 Number of Positions : 20 Number of Power Positions : 0 Number of Rows : 5 Number of Signal Positions : 20 PCB Mount Orientation : Vertical Contact Features... | |
| Configuration Features Number of Loaded Positions : 11 Number of Positions : 14 Number of Power Positions : 14 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material :... | |
| Configuration Features Number of Loaded Positions : 15 Number of Positions : 16 Number of Power Positions : 16 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper... | |
| Configuration Features Number of Loaded Positions : 2 Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 1 Number of Signal Positions : 0 PCB Mount Orientation : Vertical Contact... | |
| Configuration Features Number of Loaded Positions : 4 Number of Positions : 5 Number of Power Positions : 5 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper... | |
| Configuration Features Number of Loaded Positions : 4 Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper... | |
| Configuration Features Number of Loaded Positions : 5 Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 1 Number of Signal Positions : 0 PCB Mount Orientation : Vertical Contact... | |
| Configuration Features Number of Loaded Positions : 5 Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper... | |
| Configuration Features Number of Loaded Positions : 5 Number of Positions : 9 Number of Power Positions : 9 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper... | |
| Configuration Features Number of Loaded Positions : 7 Number of Positions : 8 Number of Power Positions : 8 Number of Rows : 1 Number of Signal Positions : 0 PCB Mount Orientation : Vertical Contact... | |
| Configuration Features Number of Positions : 34 Number of Power Positions : 34 Number of Rows : 4 Number of Signal Positions : 34 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Layout :... | |
| Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Multiple Contact Types : Without Electrical Characteristics Operating Voltage (VAC) : 600... | |
| Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Layout :... | |
| Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Multiple Contact Types : Without Electrical Characteristics Operating Voltage (VAC) : 600... | |
| Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact... | |
| Configuration Features Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact... | |
| Electrical Characteristics Current Rating (AMP) : 15 Operating Voltage (VAC) : 250 Product Type Features Filter Connector Type : IEC 60320-1 C-14 Output Termination Type : 3/16" Faston | |
| Electrical Characteristics Current Rating (AMP) : 15 Operating Voltage (VAC) : 250 Product Type Features Filter Connector Type : IEC 60320-1 C-18 Output Termination Type : 3/16" Faston |
| << Prev | Next >> |