TE Connectivity Solar Connectors 2270376-6

Description
Configuration Features Fuse Protection Level (AMP) : NA Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : 2.5 - .25 Wire Size (AWG) : 14 Product Availability Product Availability : Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, Asia, North America, Latin America Product Type Features Solar Connector Style : Socket Solar Connector Type : Cable Coupler
Request a Quote Datasheet
Description
Configuration Features Fuse Protection Level (AMP) : NA Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : 2.5 - .25 Wire Size (AWG) : 14 Product Availability Product Availability : Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, Asia, North America, Latin America Product Type Features Solar Connector Style : Socket Solar Connector Type : Cable Coupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Connectors - 2270376-6 - TE Connectivity
Berwyn, PA, United States
Solar Connectors
2270376-6
Solar Connectors 2270376-6
Configuration Features Fuse Protection Level (AMP) : NA Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : 2.5 - .25 Wire Size (AWG) : 14 Product Availability Product Availability : Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, Asia, North America, Latin America Product Type Features Solar Connector Style : Socket Solar Connector Type : Cable Coupler

Configuration Features


  • Fuse Protection Level (AMP) : NA

Contact Features


  • Contact Base Material : Copper Alloy

Dimensions


  • Wire Size (MMSQ) : 2.5 - .25
  • Wire Size (AWG) : 14

Product Availability


  • Product Availability : Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, Asia, North America, Latin America

Product Type Features


  • Solar Connector Style : Socket
  • Solar Connector Type : Cable Coupler
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2270376-6
Product Name Solar Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-213928-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Solar Connectors - 1-2466276-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1-172329-9 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details