TE Connectivity Solar Connectors 2270379-1

Description
Configuration Features Fuse Protection Level (AMP) : NA Keying Type : Positive Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : 2.5 - 6 Wire Size (AWG) : 10 - 14 Product Availability Product Availability : Asia, Europe, Middle East & Africa, Latin America, North America, Australia, New Zealand & Pacific Islands, China Product Type Features Solar Connector Style : Socket Solar Connector Type : Cable Coupler
Request a Quote Datasheet
Description
Configuration Features Fuse Protection Level (AMP) : NA Keying Type : Positive Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : 2.5 - 6 Wire Size (AWG) : 10 - 14 Product Availability Product Availability : Asia, Europe, Middle East & Africa, Latin America, North America, Australia, New Zealand & Pacific Islands, China Product Type Features Solar Connector Style : Socket Solar Connector Type : Cable Coupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Connectors - 2270379-1 - TE Connectivity
Berwyn, PA, United States
Solar Connectors
2270379-1
Solar Connectors 2270379-1
Configuration Features Fuse Protection Level (AMP) : NA Keying Type : Positive Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : 2.5 - 6 Wire Size (AWG) : 10 - 14 Product Availability Product Availability : Asia, Europe, Middle East & Africa, Latin America, North America, Australia, New Zealand & Pacific Islands, China Product Type Features Solar Connector Style : Socket Solar Connector Type : Cable Coupler

Configuration Features


  • Fuse Protection Level (AMP) : NA
  • Keying Type : Positive

Contact Features


  • Contact Base Material : Copper Alloy

Dimensions


  • Wire Size (MMSQ) : 2.5 - 6
  • Wire Size (AWG) : 10 - 14

Product Availability


  • Product Availability : Asia, Europe, Middle East & Africa, Latin America, North America, Australia, New Zealand & Pacific Islands, China

Product Type Features


  • Solar Connector Style : Socket
  • Solar Connector Type : Cable Coupler
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2270379-1
Product Name Solar Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

IEC Unfiltered Inlets - 1-1609112-2 - TE Connectivity
Specs
Device Type Power Entry Module
Applications Residential
Standards / Certifications RoHS
View Details
3 suppliers
Solar Connectors - 1-2472936-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details