TE Connectivity Rectangular Power Connectors 2332800-4

Description
Configuration Features Keying & Polarized Position Locations : B Number of Positions : 10 Number of Power Positions : 2 Number of Signal Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ] Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin over Nickel Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (AWG) : 8 Electrical Characteristics Operating Voltage (VAC) : 300 Operating Voltage (VDC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Orange Housing Material : Glass-Filled PPA Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray/Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Rectangular Power Connector Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 150 DEGC  [-4 - 302 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Keying & Polarized Position Locations : B Number of Positions : 10 Number of Power Positions : 2 Number of Signal Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ] Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin over Nickel Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (AWG) : 8 Electrical Characteristics Operating Voltage (VAC) : 300 Operating Voltage (VDC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Orange Housing Material : Glass-Filled PPA Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray/Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Rectangular Power Connector Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 150 DEGC  [-4 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 2332800-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
2332800-4
Rectangular Power Connectors 2332800-4
Configuration Features Keying & Polarized Position Locations : B Number of Positions : 10 Number of Power Positions : 2 Number of Signal Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ] Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin over Nickel Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (AWG) : 8 Electrical Characteristics Operating Voltage (VAC) : 300 Operating Voltage (VDC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Orange Housing Material : Glass-Filled PPA Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray/Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Rectangular Power Connector Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 150 DEGC  [-4 - 302 DEGF ]

Configuration Features


  • Keying & Polarized Position Locations : B
  • Number of Positions : 10
  • Number of Power Positions : 2
  • Number of Signal Positions : 8

Contact Features


  • Contact Current Rating (Max) (AMP) : 35
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ]
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin over Nickel

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Wire Size (AWG) : 8

Electrical Characteristics


  • Operating Voltage (VAC) : 300
  • Operating Voltage (VDC) : 300

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Color : Orange
  • Housing Material : Glass-Filled PPA

Industry Standards


  • Glow Wire Rating : GWT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray/Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Rectangular Power Connector Type : Connector Assembly
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 150 DEGC  [-4 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2332800-4
Product Name Rectangular Power Connectors
Device Type Receptacle
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1445999-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
2 suppliers
 - 1-1877068-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Rectangular Power Connectors - 1-172332-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Circular Power Connectors - 206127-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details