TE Connectivity Datasheets for Power Connectors

Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry modules
Power Connectors: Learn more

Page: 1 10 11 12 13 14 15 16
Product Name Notes
Body Features Cable Exit Angle : 180° Connector Profile : Standard Configuration Features Number of Columns : 3 Number of Loaded Positions : 0 Number of Positions : 3 Number of Positions by Circuit Application :...
Body Features Cable Exit Angle : 90° Connector Profile : Standard Configuration Features Number of Columns : 3 Number of Loaded Positions : 0 Number of Positions : 3 Number of Positions by Circuit Application :...
Body Features Product Weight (G) : 612.9 Configuration Features Number of Positions : 2 Number of Power Positions : 0 Number of Signal Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 210...
Body Features Product Weight (OZ) : 10.39 Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 450 Contact Protection : Without Contact Type :...
Body Features Product Weight (OZ) : 10.44 Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 450 Contact Protection : Without Contact Type :...
Body Features Product Weight (OZ) : 14.81 Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 450 Contact Protection : Without Contact Type :...
Body Features Product Weight (OZ) : 16.9 Configuration Features Number of Positions : 8 Number of Power Positions : 0 Number of Signal Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 150,...
Body Features Product Weight (OZ) : 18.12 Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 450 Contact Protection : Without Contact Type :...
Body Features Product Weight (OZ) : 18.33 Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 450 Contact Protection : Without Contact Type :...
Body Features Product Weight (OZ) : 23.66 Configuration Features Number of Positions : 9 Number of Power Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 260, 50 Contact Protection : Without Contact...
Body Features Product Weight (OZ) : 24.67 Configuration Features Number of Positions : 9 Number of Power Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 50, 260 Contact Protection : Without Contact...
Body Features Product Weight (OZ) : 36.7 Configuration Features Number of Positions : 9 Number of Power Positions : 9 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 50,...
Body Features Product Weight (OZ) : 47.82 Configuration Features Number of Positions : 9 Number of Power Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 50, 260 Contact Protection : Without Contact...
Body Features Product Weight (OZ) : 6.39 Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 450 Contact Protection : Without Contact Type :...
Body Features Product Weight (OZ) : 6.44 Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 450 Contact Protection : Without Contact Type :...
Body Features Product Weight (OZ) : 71.52 Dimensions Assembly Length : 205.75 MM  [8.1 INCH ] Housing Features Housing Color : Natural Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Panel...
Body Features Product Weight (OZ) : 9.55 Configuration Features Number of Positions : 4 Number of Power Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 80 Contact Protection : Without Contact Type :...
Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 800 Contact Protection : With Contact Type : Pin Reverse Gender : No Housing Features...
Configuration Features Number of Positions : 1 Number of Power Positions : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 260 Contact Type : Pin Reverse Gender : No...
Configuration Features Number of Positions : 1 Number of Power Positions : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 450 Contact Type : Pin Reverse Gender : No...
Configuration Features Number of Positions : 1 Number of Power Positions : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 800 Contact Protection : With Contact Type : Pin...
Configuration Features Number of Positions : 2 Number of Power Positions : 0 Number of Signal Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 210 Contact Type : Pin Reverse Gender : No...
Configuration Features Number of Positions : 2 Number of Power Positions : 0 Number of Signal Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 210 Contact Type : Socket Reverse Gender : No...
Configuration Features Number of Positions : 6 Number of Power Positions : 0 Number of Signal Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 260, 35 Contact Type : Pin Reverse Gender :...
Configuration Features Number of Positions : 6 Number of Power Positions : 0 Number of Signal Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 260, 35 Contact Type : Socket Reverse Gender :...
Configuration Features Number of Positions : 6 Number of Power Positions : 0 Number of Signal Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 260, 50 Contact Type : Socket Reverse Gender :...
Configuration Features Number of Positions : 6 Number of Power Positions : 0 Number of Signal Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 35, 150 Contact Type : Pin Reverse Gender :...
Configuration Features Number of Positions : 6 Number of Power Positions : 0 Number of Signal Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 35, 260 Contact Type : Socket Reverse Gender :...
Configuration Features Number of Positions : 6 Number of Power Positions : 0 Number of Signal Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 50, 210 Contact Type : Pin Reverse Gender :...
Configuration Features Number of Positions : 6 Number of Power Positions : 0 Number of Signal Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 50, 260 Contact Type : Pin Reverse Gender :...
Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 80, 35 Contact Type : Socket Reverse Gender :...
Configuration Features Number of Positions : 8 Number of Power Positions : 0 Number of Signal Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 150, 35 Contact Type : Pin Reverse Gender :...
Configuration Features Number of Positions : 8 Number of Power Positions : 0 Number of Signal Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 35, 150 Contact Type : Pin Reverse Gender :...
Configuration Features Number of Positions : 8 Number of Power Positions : 0 Number of Signal Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 35, 150 Contact Type : Socket Reverse Gender :...
Configuration Features Number of Positions : 9 Number of Power Positions : 9 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 260, 50 Contact Type : Pin Reverse Gender :...

<< Prev