TE Connectivity Solar Connectors 2270023-3

Description
Configuration Features Keying Type : Positive Dimensions Wire Size (MMSQ) : 6, 4 Wire Size (AWG) : 10, 12 Housing Features Housing Color : Black Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS) Industry Standards Compatible With Agency/Standards Products : UL IP Rating : IP68 Packaging Features Packaging Quantity : 1000 Product Availability Product Availability : Asia, China, Australia, New Zealand & Pacific Islands, Latin America, Europe, Middle East & Africa, North America Product Type Features Solar Connector Style : Socket Solar Connector Type : Cable Coupler
Request a Quote Datasheet
Description
Configuration Features Keying Type : Positive Dimensions Wire Size (MMSQ) : 6, 4 Wire Size (AWG) : 10, 12 Housing Features Housing Color : Black Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS) Industry Standards Compatible With Agency/Standards Products : UL IP Rating : IP68 Packaging Features Packaging Quantity : 1000 Product Availability Product Availability : Asia, China, Australia, New Zealand & Pacific Islands, Latin America, Europe, Middle East & Africa, North America Product Type Features Solar Connector Style : Socket Solar Connector Type : Cable Coupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Connectors - 2270023-3 - TE Connectivity
Berwyn, PA, United States
Solar Connectors
2270023-3
Solar Connectors 2270023-3
Configuration Features Keying Type : Positive Dimensions Wire Size (MMSQ) : 6, 4 Wire Size (AWG) : 10, 12 Housing Features Housing Color : Black Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS) Industry Standards Compatible With Agency/Standards Products : UL IP Rating : IP68 Packaging Features Packaging Quantity : 1000 Product Availability Product Availability : Asia, China, Australia, New Zealand & Pacific Islands, Latin America, Europe, Middle East & Africa, North America Product Type Features Solar Connector Style : Socket Solar Connector Type : Cable Coupler

Configuration Features


  • Keying Type : Positive

Dimensions


  • Wire Size (MMSQ) : 6, 4
  • Wire Size (AWG) : 10, 12

Housing Features


  • Housing Color : Black
  • Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS)

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • IP Rating : IP68

Packaging Features


  • Packaging Quantity : 1000

Product Availability


  • Product Availability : Asia, China, Australia, New Zealand & Pacific Islands, Latin America, Europe, Middle East & Africa, North America

Product Type Features


  • Solar Connector Style : Socket
  • Solar Connector Type : Cable Coupler
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2270023-3
Product Name Solar Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-1609158-8 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
Rectangular Power Connectors - 1-1969613-6 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
2 suppliers
Solar Connectors - 1-2466276-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details