TE Connectivity Rectangular Power Connectors 2332673-7

Description
Configuration Features Keying & Polarized Position Locations : A Number of Positions : 3 Number of Power Positions : 3 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 20 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ] Contact Type : Blade Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin over Nickel Dimensions Wire Size (AWG) : 10 Electrical Characteristics Operating Voltage (VAC) : 300 Operating Voltage (VDC) : 300 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Orange Housing Material : Glass Filled PPA Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray/Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Rectangular Power Connector Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 150 DEGC  [-4 - 302 DEGF ]
Request a Quote
Description
Configuration Features Keying & Polarized Position Locations : A Number of Positions : 3 Number of Power Positions : 3 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 20 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ] Contact Type : Blade Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin over Nickel Dimensions Wire Size (AWG) : 10 Electrical Characteristics Operating Voltage (VAC) : 300 Operating Voltage (VDC) : 300 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Orange Housing Material : Glass Filled PPA Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray/Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Rectangular Power Connector Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 150 DEGC  [-4 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 2332673-7 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
2332673-7
Rectangular Power Connectors 2332673-7
Configuration Features Keying & Polarized Position Locations : A Number of Positions : 3 Number of Power Positions : 3 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 20 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ] Contact Type : Blade Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin over Nickel Dimensions Wire Size (AWG) : 10 Electrical Characteristics Operating Voltage (VAC) : 300 Operating Voltage (VDC) : 300 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Orange Housing Material : Glass Filled PPA Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray/Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Rectangular Power Connector Type : Connector Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 150 DEGC  [-4 - 302 DEGF ]

Configuration Features


  • Keying & Polarized Position Locations : A
  • Number of Positions : 3
  • Number of Power Positions : 3
  • Number of Signal Positions : 0

Contact Features


  • Contact Current Rating (Max) (AMP) : 20
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ]
  • Contact Type : Blade
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin over Nickel

Dimensions


  • Wire Size (AWG) : 10

Electrical Characteristics


  • Operating Voltage (VAC) : 300
  • Operating Voltage (VDC) : 300

Housing Features


  • Centerline (Pitch) : 8 MM  [.315 INCH ]
  • Housing Color : Orange
  • Housing Material : Glass Filled PPA

Industry Standards


  • Glow Wire Rating : GWT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tray/Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Rectangular Power Connector Type : Connector Assembly
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 150 DEGC  [-4 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2332673-7
Product Name Rectangular Power Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

 - 1-1877067-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Rectangular Power Connectors - 1-1969599-4 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
2 suppliers
 - 1-1877068-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 10EF1FC-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers