TE Connectivity Solar Connectors 2270350-1

Description
Body Features Cable Color : Black Configuration Features Keying Type : Negative Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 2.5 - 6 Wire Size (AWG) : 14 - 10 Housing Features Housing Color : Black Housing Material : PPE & PS Product Availability Product Availability : China Product Type Features Piercing Blade Base Material : Tinned Copper Solar Connector Style : Plug Solar Connector Type : Cable Coupler
Request a Quote
Description
Body Features Cable Color : Black Configuration Features Keying Type : Negative Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 2.5 - 6 Wire Size (AWG) : 14 - 10 Housing Features Housing Color : Black Housing Material : PPE & PS Product Availability Product Availability : China Product Type Features Piercing Blade Base Material : Tinned Copper Solar Connector Style : Plug Solar Connector Type : Cable Coupler
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solar Connectors - 2270350-1 - TE Connectivity
Berwyn, PA, United States
Solar Connectors
2270350-1
Solar Connectors 2270350-1
Body Features Cable Color : Black Configuration Features Keying Type : Negative Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 2.5 - 6 Wire Size (AWG) : 14 - 10 Housing Features Housing Color : Black Housing Material : PPE & PS Product Availability Product Availability : China Product Type Features Piercing Blade Base Material : Tinned Copper Solar Connector Style : Plug Solar Connector Type : Cable Coupler

Body Features


  • Cable Color : Black

Configuration Features


  • Keying Type : Negative

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : 2.5 - 6
  • Wire Size (AWG) : 14 - 10

Housing Features


  • Housing Color : Black
  • Housing Material : PPE & PS

Product Availability


  • Product Availability : China

Product Type Features


  • Piercing Blade Base Material : Tinned Copper
  • Solar Connector Style : Plug
  • Solar Connector Type : Cable Coupler
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2270350-1
Product Name Solar Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-1969598-6 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details
2 suppliers
Rectangular Power Connectors - 1-2332673-4 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Voltage Rating 300 volts
View Details
Circular Power Connectors - 1-213928-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details