TE Connectivity Solar Connectors 2315176-1

Description
Configuration Features Keying Type : Negative Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 4, 2.5, 6 Wire Size (AWG) : 14, 12, 10 Housing Features Housing Color : Black Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS) Industry Standards Compatible With Agency/Standards Products : UL IP Rating : IP68 Packaging Features Packaging Quantity : 200 Product Availability Product Availability : Asia, North America, Latin America, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Solar Connector Style : Plug Solar Connector Type : Cable Coupler
Request a Quote Datasheet
Description
Configuration Features Keying Type : Negative Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 4, 2.5, 6 Wire Size (AWG) : 14, 12, 10 Housing Features Housing Color : Black Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS) Industry Standards Compatible With Agency/Standards Products : UL IP Rating : IP68 Packaging Features Packaging Quantity : 200 Product Availability Product Availability : Asia, North America, Latin America, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Solar Connector Style : Plug Solar Connector Type : Cable Coupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Connectors - 2315176-1 - TE Connectivity
Berwyn, PA, United States
Solar Connectors
2315176-1
Solar Connectors 2315176-1
Configuration Features Keying Type : Negative Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 4, 2.5, 6 Wire Size (AWG) : 14, 12, 10 Housing Features Housing Color : Black Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS) Industry Standards Compatible With Agency/Standards Products : UL IP Rating : IP68 Packaging Features Packaging Quantity : 200 Product Availability Product Availability : Asia, North America, Latin America, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Solar Connector Style : Plug Solar Connector Type : Cable Coupler

Configuration Features


  • Keying Type : Negative

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : 4, 2.5, 6
  • Wire Size (AWG) : 14, 12, 10

Housing Features


  • Housing Color : Black
  • Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS)

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • IP Rating : IP68

Packaging Features


  • Packaging Quantity : 200

Product Availability


  • Product Availability : Asia, North America, Latin America, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands

Product Type Features


  • Solar Connector Style : Plug
  • Solar Connector Type : Cable Coupler
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2315176-1
Product Name Solar Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

 - 1-1877069-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Circular Power Connectors - 1-207216-7 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
2 suppliers
Solar Connectors - 1-2472935-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details