TE Connectivity Solar Connectors 2182993-1

Description
Electrical Characteristics Current Rating (AMP) : 63 Voltage Class (KV) : ≤ 2 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Worldwide Product Type Features Piercing Blade Base Material : Tinned Copper Solar Connector Style : Piercing Solar Connector Type : PV connector
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 63 Voltage Class (KV) : ≤ 2 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Worldwide Product Type Features Piercing Blade Base Material : Tinned Copper Solar Connector Style : Piercing Solar Connector Type : PV connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Connectors - 2182993-1 - TE Connectivity
Berwyn, PA, United States
Solar Connectors
2182993-1
Solar Connectors 2182993-1
Electrical Characteristics Current Rating (AMP) : 63 Voltage Class (KV) : ≤ 2 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Worldwide Product Type Features Piercing Blade Base Material : Tinned Copper Solar Connector Style : Piercing Solar Connector Type : PV connector

Electrical Characteristics


  • Current Rating (AMP) : 63
  • Voltage Class (KV) : ≤ 2

Industry Standards


  • Compatible With Agency/Standards Products : UL

Operation/Application


  • Power Component Application Type : Overhead

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Piercing Blade Base Material : Tinned Copper
  • Solar Connector Style : Piercing
  • Solar Connector Type : PV connector
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2182993-1
Product Name Solar Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-2332673-1 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Voltage Rating 300 volts
View Details
Solar Connectors - 1-2491065-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Circular Power Connectors - 1-206934-8 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Circular Power Connectors - 1218134-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 7000 volts
View Details