TE Connectivity Rectangular Power Connectors 222482-1

Description
Configuration Features Number of Positions : 69 Contact Features Contact Type : Pin Dimensions Connector Height (INCH) : 1.512 Product Length (INCH) : 3.14 Product Width (INCH) : 1.413 Housing Features Housing Color : Blue Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Housing Type : Receptacle
Request a Quote
Description
Configuration Features Number of Positions : 69 Contact Features Contact Type : Pin Dimensions Connector Height (INCH) : 1.512 Product Length (INCH) : 3.14 Product Width (INCH) : 1.413 Housing Features Housing Color : Blue Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Housing Type : Receptacle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 222482-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
222482-1
Rectangular Power Connectors 222482-1
Configuration Features Number of Positions : 69 Contact Features Contact Type : Pin Dimensions Connector Height (INCH) : 1.512 Product Length (INCH) : 3.14 Product Width (INCH) : 1.413 Housing Features Housing Color : Blue Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Housing Type : Receptacle

Configuration Features


  • Number of Positions : 69

Contact Features


  • Contact Type : Pin

Dimensions


  • Connector Height (INCH) : 1.512
  • Product Length (INCH) : 3.14
  • Product Width (INCH) : 1.413

Housing Features


  • Housing Color : Blue

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Housing Type : Receptacle
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 222482-1
Product Name Rectangular Power Connectors
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1648879-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
Circular Power Connectors - 206043-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Circular Power Connectors - 1986377-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details