TE Connectivity
Power Cable End Caps
2301098-1
Description
Dimensions Recovered Inside Diameter (Max) : 180 MM [7.08 INCH ] Recovered Overall Length (MM) : 200
Product Availability Product Availability : Worldwide
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Recovered Inside Diameter (Max) : 180 MM [7.08 INCH ] Recovered Overall Length (MM) : 200
Product Availability Product Availability : Worldwide
Request a Quote
Email Supplier
Datasheet
Suppliers
Dimensions Recovered Inside Diameter (Max) : 180 MM [7.08 INCH ] Recovered Overall Length (MM) : 200
Product Availability Product Availability : Worldwide
Dimensions
- Recovered Inside Diameter (Max) : 180 MM [7.08 INCH ]
- Recovered Overall Length (MM) : 200
Product Availability
- Product Availability : Worldwide
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
2301098-1 |
|
Product Name
|
Power Cable End Caps |
|
Applications
|
Residential
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receptacle
Applications
Residential
Mounting Style
Panel
View Details
Device Type
Heavy Duty Power Connectors
Standards / Certifications
RoHS
View Details