TE Connectivity
Power Cable End Caps
2302042-1
Description
Dimensions Recovered Inside Diameter (Max) : 60 MM [2.36 INCH ] Recovered Overall Length (MM) : 80
Product Availability Product Availability : Worldwide
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Recovered Inside Diameter (Max) : 60 MM [2.36 INCH ] Recovered Overall Length (MM) : 80
Product Availability Product Availability : Worldwide
Request a Quote
Email Supplier
Datasheet
Suppliers
Dimensions Recovered Inside Diameter (Max) : 60 MM [2.36 INCH ] Recovered Overall Length (MM) : 80
Product Availability Product Availability : Worldwide
Dimensions
- Recovered Inside Diameter (Max) : 60 MM [2.36 INCH ]
- Recovered Overall Length (MM) : 80
Product Availability
- Product Availability : Worldwide
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
2302042-1 |
|
Product Name
|
Power Cable End Caps |
|
Applications
|
Residential
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receptacle
Applications
Residential
Standards / Certifications
RoHS
View Details
Applications
Residential
Standards / Certifications
RoHS
View Details
Device Type
Power Entry Module
Configuration
IEC; Other
Mounting Style
Panel; Flange
View Details
2 suppliers
Device Type
Power Entry Module
Configuration
IEC; Other
Mounting Style
Panel; Flange
View Details
2 suppliers