TE Connectivity Card Edge Power Connectors 2214934-3

Description
Configuration Features Number of Dual Positions : 2 Number of Positions : 12 Number of Power Positions : 4 Number of Signal Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 28.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions Power Contact Centerline : 7.3 MM  [.286 INCH ] Electrical Characteristics Operating Voltage (VDC) : 100 Operating Voltage (V) : 100 Housing Features Centerline (Pitch) : 7.26 MM  [.286 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Dual Positions : 2 Number of Positions : 12 Number of Power Positions : 4 Number of Signal Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 28.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions Power Contact Centerline : 7.3 MM  [.286 INCH ] Electrical Characteristics Operating Voltage (VDC) : 100 Operating Voltage (V) : 100 Housing Features Centerline (Pitch) : 7.26 MM  [.286 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Power Connectors - 2214934-3 - TE Connectivity
Berwyn, PA, United States
Card Edge Power Connectors
2214934-3
Card Edge Power Connectors 2214934-3
Configuration Features Number of Dual Positions : 2 Number of Positions : 12 Number of Power Positions : 4 Number of Signal Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 28.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions Power Contact Centerline : 7.3 MM  [.286 INCH ] Electrical Characteristics Operating Voltage (VDC) : 100 Operating Voltage (V) : 100 Housing Features Centerline (Pitch) : 7.26 MM  [.286 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Dual Positions : 2
  • Number of Positions : 12
  • Number of Power Positions : 4
  • Number of Signal Positions : 8

Contact Features


  • Contact Current Rating (Max) (AMP) : 28.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]

Dimensions


  • Power Contact Centerline : 7.3 MM  [.286 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 100
  • Operating Voltage (V) : 100

Housing Features


  • Centerline (Pitch) : 7.26 MM  [.286 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Power to the Board - 2214934-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power to the Board
2214934-3
Power to the Board 2214934-3
Power to the Board MULTI-BEAM CE 2X2 P + 2X4 S VERTICAL

Power to the Board MULTI-BEAM CE 2X2 P + 2X4 S VERTICAL

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 2214934-3 2214934-3
Product Name Card Edge Power Connectors Power to the Board
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-1969598-8 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - CCM1668-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
4 suppliers