TE Connectivity Rectangular Power Connectors 223977-1

Description
Configuration Features Board-to-Board Configuration : Right Angle Interface Type : 2mm HM Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 Number of Signal Positions : 0 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Noble Metal Contact Mating Area Plating Material Thickness : .5 - 1.25 MICM  [19.68 - 49.21 MICIN ] Contact Retention Within Housing : With Contact Termination Area Plating Material : Tin-Lead Contact Termination Area Plating Thickness : .76 MICM  [30 MICIN ] Contact Type : Blade Underplate Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Wire Size (MMSQ) : .0253 - .0508 Wire Size (AWG) : 22 - 16 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Color : Gray Housing Material : Polyester GF UL Flammability Rating : UL 94V-0 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 1.53 MM  [.06 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Configuration Features Board-to-Board Configuration : Right Angle Interface Type : 2mm HM Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 Number of Signal Positions : 0 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Noble Metal Contact Mating Area Plating Material Thickness : .5 - 1.25 MICM  [19.68 - 49.21 MICIN ] Contact Retention Within Housing : With Contact Termination Area Plating Material : Tin-Lead Contact Termination Area Plating Thickness : .76 MICM  [30 MICIN ] Contact Type : Blade Underplate Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Wire Size (MMSQ) : .0253 - .0508 Wire Size (AWG) : 22 - 16 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Color : Gray Housing Material : Polyester GF UL Flammability Rating : UL 94V-0 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 1.53 MM  [.06 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 223977-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
223977-1
Rectangular Power Connectors 223977-1
Configuration Features Board-to-Board Configuration : Right Angle Interface Type : 2mm HM Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 Number of Signal Positions : 0 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Noble Metal Contact Mating Area Plating Material Thickness : .5 - 1.25 MICM  [19.68 - 49.21 MICIN ] Contact Retention Within Housing : With Contact Termination Area Plating Material : Tin-Lead Contact Termination Area Plating Thickness : .76 MICM  [30 MICIN ] Contact Type : Blade Underplate Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Wire Size (MMSQ) : .0253 - .0508 Wire Size (AWG) : 22 - 16 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Color : Gray Housing Material : Polyester GF UL Flammability Rating : UL 94V-0 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 1.53 MM  [.06 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Board-to-Board Configuration : Right Angle
  • Interface Type : 2mm HM
  • Number of Positions : 3
  • Number of Power Positions : 3
  • Number of Rows : 1
  • Number of Signal Positions : 0
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Mating Area Plating Material : Noble Metal
  • Contact Mating Area Plating Material Thickness : .5 - 1.25 MICM  [19.68 - 49.21 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Termination Area Plating Material : Tin-Lead
  • Contact Termination Area Plating Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Blade
  • Underplate Material Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.2 - 3.1 MM  [.047 - .122 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Wire Size (MMSQ) : .0253 - .0508
  • Wire Size (AWG) : 22 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]
  • Housing Color : Gray
  • Housing Material : Polyester GF
  • UL Flammability Rating : UL 94V-0

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Rectangular Power Connector Type : Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit
  • Termination Post & Tail Length : 1.53 MM  [.06 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 223977-1
Product Name Rectangular Power Connectors
Applications Residential
Mounting Style PCB
Termination Types Through Hole - Press-Fit
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 10CHS1-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
3 suppliers
Circular Power Connectors - 1-213825-7 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Solar Connectors - 1-2491077-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1-2213756-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details