Configuration Features Keying Type : Negative
Dimensions Wire Size (MMSQ) : 4, 6 Wire Size (AWG) : 10, 12
Housing Features Housing Color : Black Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS)
Industry Standards Compatible With Agency/Standards Products : UL IP Rating : IP68
Packaging Features Packaging Quantity : 1000
Product Availability Product Availability : Europe, Middle East & Africa, North America, China, Latin America, Asia, Australia, New Zealand & Pacific Islands
Product Type Features Solar Connector Style : Plug Solar Connector Type : Cable Coupler
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Keying Type : Negative
Dimensions Wire Size (MMSQ) : 4, 6 Wire Size (AWG) : 10, 12
Housing Features Housing Color : Black Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS)
Industry Standards Compatible With Agency/Standards Products : UL IP Rating : IP68
Packaging Features Packaging Quantity : 1000
Product Availability Product Availability : Europe, Middle East & Africa, North America, China, Latin America, Asia, Australia, New Zealand & Pacific Islands
Product Type Features Solar Connector Style : Plug Solar Connector Type : Cable Coupler
Configuration Features Keying Type : Negative
Dimensions Wire Size (MMSQ) : 4, 6 Wire Size (AWG) : 10, 12
Housing Features Housing Color : Black Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS)
Industry Standards Compatible With Agency/Standards Products : UL IP Rating : IP68
Packaging Features Packaging Quantity : 1000
Product Availability Product Availability : Europe, Middle East & Africa, North America, China, Latin America, Asia, Australia, New Zealand & Pacific Islands
Product Type Features Solar Connector Style : Plug Solar Connector Type : Cable Coupler
Configuration Features
Keying Type : Negative
Dimensions
Wire Size (MMSQ) : 4, 6
Wire Size (AWG) : 10, 12
Housing Features
Housing Color : Black
Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS)
Industry Standards
Compatible With Agency/Standards Products : UL
IP Rating : IP68
Packaging Features
Packaging Quantity : 1000
Product Availability
Product Availability : Europe, Middle East & Africa, North America, China, Latin America, Asia, Australia, New Zealand & Pacific Islands