Configuration Features Fuse Protection Level (AMP) : NA
Contact Features Contact Base Material : Copper Alloy
Dimensions Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 10 - 12
Product Availability Product Availability : North America, Asia, China, Australia, New Zealand & Pacific Islands, Latin America, Europe, Middle East & Africa
Product Type Features Solar Connector Style : Socket Solar Connector Type : Cable Coupler
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Fuse Protection Level (AMP) : NA
Contact Features Contact Base Material : Copper Alloy
Dimensions Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 10 - 12
Product Availability Product Availability : North America, Asia, China, Australia, New Zealand & Pacific Islands, Latin America, Europe, Middle East & Africa
Product Type Features Solar Connector Style : Socket Solar Connector Type : Cable Coupler
Configuration Features Fuse Protection Level (AMP) : NA
Contact Features Contact Base Material : Copper Alloy
Dimensions Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 10 - 12
Product Availability Product Availability : North America, Asia, China, Australia, New Zealand & Pacific Islands, Latin America, Europe, Middle East & Africa
Product Type Features Solar Connector Style : Socket Solar Connector Type : Cable Coupler
Configuration Features
Fuse Protection Level (AMP) : NA
Contact Features
Contact Base Material : Copper Alloy
Dimensions
Wire Size (MMSQ) : 4 - 6
Wire Size (AWG) : 10 - 12
Product Availability
Product Availability : North America, Asia, China, Australia, New Zealand & Pacific Islands, Latin America, Europe, Middle East & Africa