Configuration Features Fuse Protection Level (AMP) : NA
Contact Features Contact Base Material : Copper Alloy
Dimensions Wire Size (MMSQ) : 2.5 - .25 Wire Size (AWG) : 14
Product Availability Product Availability : Europe, Middle East & Africa, Asia, North America, China, Latin America, Australia, New Zealand & Pacific Islands
Product Type Features Solar Connector Style : Plug Solar Connector Type : Cable Coupler
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Fuse Protection Level (AMP) : NA
Contact Features Contact Base Material : Copper Alloy
Dimensions Wire Size (MMSQ) : 2.5 - .25 Wire Size (AWG) : 14
Product Availability Product Availability : Europe, Middle East & Africa, Asia, North America, China, Latin America, Australia, New Zealand & Pacific Islands
Product Type Features Solar Connector Style : Plug Solar Connector Type : Cable Coupler
Configuration Features Fuse Protection Level (AMP) : NA
Contact Features Contact Base Material : Copper Alloy
Dimensions Wire Size (MMSQ) : 2.5 - .25 Wire Size (AWG) : 14
Product Availability Product Availability : Europe, Middle East & Africa, Asia, North America, China, Latin America, Australia, New Zealand & Pacific Islands
Product Type Features Solar Connector Style : Plug Solar Connector Type : Cable Coupler
Configuration Features
Fuse Protection Level (AMP) : NA
Contact Features
Contact Base Material : Copper Alloy
Dimensions
Wire Size (MMSQ) : 2.5 - .25
Wire Size (AWG) : 14
Product Availability
Product Availability : Europe, Middle East & Africa, Asia, North America, China, Latin America, Australia, New Zealand & Pacific Islands