TE Connectivity ANSI Street Lighting Receptacles 2-2332966-2

Description
Configuration Features Lighting Connector Features Included : Rotatable Number of Positions : 7 Contact Features Contact Current Rating (Max) (AMP) : 15 Industry Standards Compatible With Agency/Standards Products : ANSI Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector System : Wire-to-Component Lighting Product Type : Shorting Cap Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Lighting Connector Features Included : Rotatable Number of Positions : 7 Contact Features Contact Current Rating (Max) (AMP) : 15 Industry Standards Compatible With Agency/Standards Products : ANSI Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector System : Wire-to-Component Lighting Product Type : Shorting Cap Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Street Lighting Receptacles - 2-2332966-2 - TE Connectivity
Berwyn, PA, United States
ANSI Street Lighting Receptacles
2-2332966-2
ANSI Street Lighting Receptacles 2-2332966-2
Configuration Features Lighting Connector Features Included : Rotatable Number of Positions : 7 Contact Features Contact Current Rating (Max) (AMP) : 15 Industry Standards Compatible With Agency/Standards Products : ANSI Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector System : Wire-to-Component Lighting Product Type : Shorting Cap Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Lighting Connector Features Included : Rotatable
  • Number of Positions : 7

Contact Features


  • Contact Current Rating (Max) (AMP) : 15

Industry Standards


  • Compatible With Agency/Standards Products : ANSI

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector System : Wire-to-Component
  • Lighting Product Type : Shorting Cap
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2-2332966-2
Product Name ANSI Street Lighting Receptacles
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2477588-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1-172332-6 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Rectangular Power Connectors - 1-2332673-5 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Voltage Rating 300 volts
View Details