TE Connectivity Solar Connectors 2308033-1

Description
Configuration Features Keying Type : Positive Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 6, 4, 2.5 Wire Size (AWG) : 10, 14, 12 Housing Features Housing Color : Black Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS) Industry Standards Compatible With Agency/Standards Products : UL IP Rating : IP68 Packaging Features Packaging Quantity : 200 Product Availability Product Availability : China, North America, Australia, New Zealand & Pacific Islands, Latin America, Europe, Middle East & Africa, Asia Product Type Features Solar Connector Style : Socket Solar Connector Type : Cable Coupler
Request a Quote Datasheet
Description
Configuration Features Keying Type : Positive Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 6, 4, 2.5 Wire Size (AWG) : 10, 14, 12 Housing Features Housing Color : Black Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS) Industry Standards Compatible With Agency/Standards Products : UL IP Rating : IP68 Packaging Features Packaging Quantity : 200 Product Availability Product Availability : China, North America, Australia, New Zealand & Pacific Islands, Latin America, Europe, Middle East & Africa, Asia Product Type Features Solar Connector Style : Socket Solar Connector Type : Cable Coupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Connectors - 2308033-1 - TE Connectivity
Berwyn, PA, United States
Solar Connectors
2308033-1
Solar Connectors 2308033-1
Configuration Features Keying Type : Positive Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 6, 4, 2.5 Wire Size (AWG) : 10, 14, 12 Housing Features Housing Color : Black Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS) Industry Standards Compatible With Agency/Standards Products : UL IP Rating : IP68 Packaging Features Packaging Quantity : 200 Product Availability Product Availability : China, North America, Australia, New Zealand & Pacific Islands, Latin America, Europe, Middle East & Africa, Asia Product Type Features Solar Connector Style : Socket Solar Connector Type : Cable Coupler

Configuration Features


  • Keying Type : Positive

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : 6, 4, 2.5
  • Wire Size (AWG) : 10, 14, 12

Housing Features


  • Housing Color : Black
  • Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS)

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • IP Rating : IP68

Packaging Features


  • Packaging Quantity : 200

Product Availability


  • Product Availability : China, North America, Australia, New Zealand & Pacific Islands, Latin America, Europe, Middle East & Africa, Asia

Product Type Features


  • Solar Connector Style : Socket
  • Solar Connector Type : Cable Coupler
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2308033-1
Product Name Solar Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

IEC Unfiltered Inlets - 1-1609112-6 - TE Connectivity
Specs
Device Type Receptacle; Power Entry Module
Applications Residential
Standards / Certifications RoHS
View Details
2 suppliers
TE Connectivity 1-1670901-1 HDSCS Series, 12-Position Sealed Receptacle Housing - 30160 - Waytek, Inc.
Specs
Device Type Receptacle
Applications Industrial
View Details
2 suppliers
Rectangular Power Connectors - 1-201692-9 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details