Configuration Features Keying Type : Negative
Housing Features Housing Color : Blue Housing Material : Polycarbonate (PC)
Packaging Features Packaging Quantity : 8500
Product Availability Product Availability : China, North America, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Latin America
Product Type Features Solar Connector Style : Plug Solar Connector Type : Cable Coupler
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Keying Type : Negative
Housing Features Housing Color : Blue Housing Material : Polycarbonate (PC)
Packaging Features Packaging Quantity : 8500
Product Availability Product Availability : China, North America, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Latin America
Product Type Features Solar Connector Style : Plug Solar Connector Type : Cable Coupler
Configuration Features Keying Type : Negative
Housing Features Housing Color : Blue Housing Material : Polycarbonate (PC)
Packaging Features Packaging Quantity : 8500
Product Availability Product Availability : China, North America, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Latin America
Product Type Features Solar Connector Style : Plug Solar Connector Type : Cable Coupler
Configuration Features
Keying Type : Negative
Housing Features
Housing Color : Blue
Housing Material : Polycarbonate (PC)
Packaging Features
Packaging Quantity : 8500
Product Availability
Product Availability : China, North America, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Latin America