Electrical Characteristics Voltage Class (KV) : 2
Housing Features Housing Color : Orange Housing Material : PC
Industry Standards IP Rating : IP68
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Latin America, Asia, China, Europe, Middle East & Africa, North America
Product Type Features Solar Connector Type : PV connector
Electrical Characteristics
Housing Features
- Housing Color : Orange
- Housing Material : PC
Industry Standards
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Latin America, Asia, China, Europe, Middle East & Africa, North America
Product Type Features
- Solar Connector Type : PV connector