TE Connectivity Solar Connectors 2270363-1

Description
Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 14 Product Availability Product Availability : China Product Type Features Solar Connector Style : Socket Solar Connector Type : Cable Coupler
Request a Quote
Description
Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 14 Product Availability Product Availability : China Product Type Features Solar Connector Style : Socket Solar Connector Type : Cable Coupler
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solar Connectors - 2270363-1 - TE Connectivity
Berwyn, PA, United States
Solar Connectors
2270363-1
Solar Connectors 2270363-1
Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 14 Product Availability Product Availability : China Product Type Features Solar Connector Style : Socket Solar Connector Type : Cable Coupler

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : 2.5
  • Wire Size (AWG) : 14

Product Availability


  • Product Availability : China

Product Type Features


  • Solar Connector Style : Socket
  • Solar Connector Type : Cable Coupler
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2270363-1
Product Name Solar Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-208223-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
ANSI Street Lighting Receptacles - 1-2363929-2 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2512494-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Circular Power Connectors - 1218148-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details