TE Connectivity
Power Cable End Caps
2301099-1
Description
Dimensions Recovered Inside Diameter (Max) : 180 MM [7.08 INCH ] Recovered Overall Length (MM) : 200
Product Availability Product Availability : Europe, Middle East & Africa, Asia (Except China), Latin America
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Recovered Inside Diameter (Max) : 180 MM [7.08 INCH ] Recovered Overall Length (MM) : 200
Product Availability Product Availability : Europe, Middle East & Africa, Asia (Except China), Latin America
Request a Quote
Email Supplier
Datasheet
Suppliers
Dimensions Recovered Inside Diameter (Max) : 180 MM [7.08 INCH ] Recovered Overall Length (MM) : 200
Product Availability Product Availability : Europe, Middle East & Africa, Asia (Except China), Latin America
Dimensions
- Recovered Inside Diameter (Max) : 180 MM [7.08 INCH ]
- Recovered Overall Length (MM) : 200
Product Availability
- Product Availability : Europe, Middle East & Africa, Asia (Except China), Latin America
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
2301099-1 |
|
Product Name
|
Power Cable End Caps |
|
Applications
|
Residential
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Residential
Standards / Certifications
RoHS
Voltage Rating
250 volts
View Details
Device Type
Receptacle; Power Entry Module
Applications
Residential
Standards / Certifications
RoHS
View Details
2 suppliers
Applications
Residential
Mounting Style
Panel
Voltage Rating
300 volts
View Details
Applications
Residential
Standards / Certifications
RoHS
Voltage Rating
250 volts
View Details