TE Connectivity Power Cable End Caps 2197700-7

Description
Body Features Color : Black Flexibility : Semi-Rigid Dimensions Expanded Inside Diameter (Min) (MM) : 100 Recovered Inside Diameter (Max) (MM) : 45 Wall Thickness (Max) (Body) (MM) : 3.04 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Standards : IEC 62329-3, HD631.2 Operation/Applicatio n Free of Lead, Cadmium, Heavy Metals : Yes Low Smoke Emission : Yes Marine-Offshore-Ship building Certified : Yes Mechanical Resistance : Against Mechanical Impact Non-Toxic & Non-Corrosive Emission : Yes UV-Stabilized : Yes Other Other Colors Available : No Product Availability Product Availability : China Product Type Features Adhesive Coating : Yes Coating Style : Spiral Component Design : Heat Shrink Material System : Crosslinked Polyolefin Shrink Ratio : > 2:1 Usage Conditions Chemical Resistance : Transformer Oil VDE 0370 Environmental Resistance : Weathering, Moisture, Rain Flammability : Non-Flame-Retardant
Request a Quote
Description
Body Features Color : Black Flexibility : Semi-Rigid Dimensions Expanded Inside Diameter (Min) (MM) : 100 Recovered Inside Diameter (Max) (MM) : 45 Wall Thickness (Max) (Body) (MM) : 3.04 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Standards : IEC 62329-3, HD631.2 Operation/Applicatio n Free of Lead, Cadmium, Heavy Metals : Yes Low Smoke Emission : Yes Marine-Offshore-Ship building Certified : Yes Mechanical Resistance : Against Mechanical Impact Non-Toxic & Non-Corrosive Emission : Yes UV-Stabilized : Yes Other Other Colors Available : No Product Availability Product Availability : China Product Type Features Adhesive Coating : Yes Coating Style : Spiral Component Design : Heat Shrink Material System : Crosslinked Polyolefin Shrink Ratio : > 2:1 Usage Conditions Chemical Resistance : Transformer Oil VDE 0370 Environmental Resistance : Weathering, Moisture, Rain Flammability : Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable End Caps - 2197700-7 - TE Connectivity
Berwyn, PA, United States
Power Cable End Caps
2197700-7
Power Cable End Caps 2197700-7
Body Features Color : Black Flexibility : Semi-Rigid Dimensions Expanded Inside Diameter (Min) (MM) : 100 Recovered Inside Diameter (Max) (MM) : 45 Wall Thickness (Max) (Body) (MM) : 3.04 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Standards : IEC 62329-3, HD631.2 Operation/Applicatio n Free of Lead, Cadmium, Heavy Metals : Yes Low Smoke Emission : Yes Marine-Offshore-Ship building Certified : Yes Mechanical Resistance : Against Mechanical Impact Non-Toxic & Non-Corrosive Emission : Yes UV-Stabilized : Yes Other Other Colors Available : No Product Availability Product Availability : China Product Type Features Adhesive Coating : Yes Coating Style : Spiral Component Design : Heat Shrink Material System : Crosslinked Polyolefin Shrink Ratio : > 2:1 Usage Conditions Chemical Resistance : Transformer Oil VDE 0370 Environmental Resistance : Weathering, Moisture, Rain Flammability : Non-Flame-Retardant

Body Features


  • Color : Black
  • Flexibility : Semi-Rigid

Dimensions


  • Expanded Inside Diameter (Min) (MM) : 100
  • Recovered Inside Diameter (Max) (MM) : 45
  • Wall Thickness (Max) (Body) (MM) : 3.04

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Standards : IEC 62329-3, HD631.2

Operation/Application


  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Low Smoke Emission : Yes
  • Marine-Offshore-Shipbuilding Certified : Yes
  • Mechanical Resistance : Against Mechanical Impact
  • Non-Toxic & Non-Corrosive Emission : Yes
  • UV-Stabilized : Yes

Other


  • Other Colors Available : No

Product Availability


  • Product Availability : China

Product Type Features


  • Adhesive Coating : Yes
  • Coating Style : Spiral
  • Component Design : Heat Shrink
  • Material System : Crosslinked Polyolefin
  • Shrink Ratio : > 2:1

Usage Conditions


  • Chemical Resistance : Transformer Oil VDE 0370
  • Environmental Resistance : Weathering, Moisture, Rain
  • Flammability : Non-Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2197700-7
Product Name Power Cable End Caps
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2461454-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1-1969613-0 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
3 suppliers
Solar Connectors - 1-2270386-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2466276-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details