TE Connectivity Solar Connectors 2-2270392-2

Description
Configuration Features Fuse Protection Level (AMP) : NA Keying Type : Negative Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 6 - 10 Wire Size (AWG) : 10 - 8 Product Availability Product Availability : China Product Type Features Solar Connector Style : Plug Solar Connector Type : Cable Coupler
Request a Quote
Description
Configuration Features Fuse Protection Level (AMP) : NA Keying Type : Negative Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 6 - 10 Wire Size (AWG) : 10 - 8 Product Availability Product Availability : China Product Type Features Solar Connector Style : Plug Solar Connector Type : Cable Coupler
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solar Connectors - 2-2270392-2 - TE Connectivity
Berwyn, PA, United States
Solar Connectors
2-2270392-2
Solar Connectors 2-2270392-2
Configuration Features Fuse Protection Level (AMP) : NA Keying Type : Negative Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 6 - 10 Wire Size (AWG) : 10 - 8 Product Availability Product Availability : China Product Type Features Solar Connector Style : Plug Solar Connector Type : Cable Coupler

Configuration Features


  • Fuse Protection Level (AMP) : NA
  • Keying Type : Negative

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : 6 - 10
  • Wire Size (AWG) : 10 - 8

Product Availability


  • Product Availability : China

Product Type Features


  • Solar Connector Style : Plug
  • Solar Connector Type : Cable Coupler
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2-2270392-2
Product Name Solar Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2270392-0 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1-1586586-2 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Termination Types Through Hole - Solder
View Details
Solar Connectors - 1-2477515-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
 - 1-1877067-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details