TE Connectivity Solar Connectors 2270383-2

Description
Configuration Features Fuse Protection Level (AMP) : NA Keying Type : Positive Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : 2.5 - 6 Wire Size (AWG) : 10 - 14 Product Availability Product Availability : China Product Type Features Solar Connector Style : Plug Solar Connector Type : Cable Coupler
Request a Quote Datasheet
Description
Configuration Features Fuse Protection Level (AMP) : NA Keying Type : Positive Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : 2.5 - 6 Wire Size (AWG) : 10 - 14 Product Availability Product Availability : China Product Type Features Solar Connector Style : Plug Solar Connector Type : Cable Coupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Connectors - 2270383-2 - TE Connectivity
Berwyn, PA, United States
Solar Connectors
2270383-2
Solar Connectors 2270383-2
Configuration Features Fuse Protection Level (AMP) : NA Keying Type : Positive Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : 2.5 - 6 Wire Size (AWG) : 10 - 14 Product Availability Product Availability : China Product Type Features Solar Connector Style : Plug Solar Connector Type : Cable Coupler

Configuration Features


  • Fuse Protection Level (AMP) : NA
  • Keying Type : Positive

Contact Features


  • Contact Base Material : Copper Alloy

Dimensions


  • Wire Size (MMSQ) : 2.5 - 6
  • Wire Size (AWG) : 10 - 14

Product Availability


  • Product Availability : China

Product Type Features


  • Solar Connector Style : Plug
  • Solar Connector Type : Cable Coupler
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2270383-2
Product Name Solar Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2468075-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 10CHE1-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Rectangular Power Connectors - 1-1586461-0 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
Circular Power Connectors - 1-213928-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details