Body Features Color : Black Flexibility : Semi-Rigid
Dimensions Expanded Inside Diameter (Min) (MM) : 100 Recovered Inside Diameter (Max) (MM) : 45 Wall Thickness (Max) (Body) (MM) : 3.04
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Standards : IEC 62329-3, HD631.2
Operation/Applicatio
n Free of Lead, Cadmium, Heavy Metals : Yes Low Smoke Emission : Yes Marine-Offshore-Ship
building Certified : Yes Mechanical Resistance : Against Mechanical Impact Non-Toxic & Non-Corrosive Emission : Yes UV-Stabilized : Yes
Other Other Colors Available : No
Printer/Label Features Printing Style : Flashes Printed
Product Availability Product Availability : China
Product Type Features Adhesive Coating : Yes Coating Style : Spiral Component Design : Heat Shrink Material System : Crosslinked Polyolefin Shrink Ratio : > 2:1
Usage Conditions Chemical Resistance : Transformer Oil VDE 0370 Environmental Resistance : Weathering, Moisture, Rain Flammability : Non-Flame-Retardant
Body Features
- Color : Black
- Flexibility : Semi-Rigid
Dimensions
- Expanded Inside Diameter (Min) (MM) : 100
- Recovered Inside Diameter (Max) (MM) : 45
- Wall Thickness (Max) (Body) (MM) : 3.04
Electrical Characteristics
Industry Standards
- Standards : IEC 62329-3, HD631.2
Operation/Application
- Free of Lead, Cadmium, Heavy Metals : Yes
- Low Smoke Emission : Yes
- Marine-Offshore-Shipbuilding Certified : Yes
- Mechanical Resistance : Against Mechanical Impact
- Non-Toxic & Non-Corrosive Emission : Yes
- UV-Stabilized : Yes
Other
- Other Colors Available : No
Printer/Label Features
- Printing Style : Flashes Printed
Product Availability
- Product Availability : China
Product Type Features
- Adhesive Coating : Yes
- Coating Style : Spiral
- Component Design : Heat Shrink
- Material System : Crosslinked Polyolefin
- Shrink Ratio : > 2:1
Usage Conditions
- Chemical Resistance : Transformer Oil VDE 0370
- Environmental Resistance : Weathering, Moisture, Rain
- Flammability : Non-Flame-Retardant