TE Connectivity Card Edge Power Connectors 2204072-1

Description
Configuration Features Number of Dual Positions : 3 Number of Positions : 16 Number of Power Positions : 6 Number of Signal Positions : 10 Contact Features Contact Current Rating (Max) (AMP) : 27 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions Power Contact Centerline : 7.3 MM  [.286 INCH ] Electrical Characteristics Operating Voltage (VDC) : 100 Operating Voltage (V) : 100 Housing Features Centerline (Pitch) : 7.26 MM  [.286 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Dual Positions : 3 Number of Positions : 16 Number of Power Positions : 6 Number of Signal Positions : 10 Contact Features Contact Current Rating (Max) (AMP) : 27 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions Power Contact Centerline : 7.3 MM  [.286 INCH ] Electrical Characteristics Operating Voltage (VDC) : 100 Operating Voltage (V) : 100 Housing Features Centerline (Pitch) : 7.26 MM  [.286 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Power Connectors - 2204072-1 - TE Connectivity
Berwyn, PA, United States
Card Edge Power Connectors
2204072-1
Card Edge Power Connectors 2204072-1
Configuration Features Number of Dual Positions : 3 Number of Positions : 16 Number of Power Positions : 6 Number of Signal Positions : 10 Contact Features Contact Current Rating (Max) (AMP) : 27 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions Power Contact Centerline : 7.3 MM  [.286 INCH ] Electrical Characteristics Operating Voltage (VDC) : 100 Operating Voltage (V) : 100 Housing Features Centerline (Pitch) : 7.26 MM  [.286 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Dual Positions : 3
  • Number of Positions : 16
  • Number of Power Positions : 6
  • Number of Signal Positions : 10

Contact Features


  • Contact Current Rating (Max) (AMP) : 27
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]

Dimensions


  • Power Contact Centerline : 7.3 MM  [.286 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 100
  • Operating Voltage (V) : 100

Housing Features


  • Centerline (Pitch) : 7.26 MM  [.286 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Power to the Board - 2204072-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power to the Board
2204072-1
Power to the Board 2204072-1
Power to the Board MULTI-BEAM CE 2X3 P + 2X5 S VERTICAL

Power to the Board MULTI-BEAM CE 2X3 P + 2X5 S VERTICAL

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 2204072-1 2204072-1
Product Name Card Edge Power Connectors Power to the Board
Applications Residential
Mounting Style PCB Press Fit
Standards / Certifications RoHS RoHS
Voltage Rating 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Power Connectors - 1-1410279-1 - TE Connectivity
Specs
Device Type Plug
Applications Residential
Mounting Style PCB
View Details
Rectangular Power Connectors - 1-1969598-4 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details
2 suppliers
Solar Connectors - 1-2477592-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details