TE Connectivity
Power Cable End Caps
2315946-2
Description
Dimensions Recovered Inside Diameter (Max) : 57 MM [2.24 INCH ] Recovered Overall Length (MM) : 73
Product Availability Product Availability : Americas
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Recovered Inside Diameter (Max) : 57 MM [2.24 INCH ] Recovered Overall Length (MM) : 73
Product Availability Product Availability : Americas
Request a Quote
Email Supplier
Datasheet
Suppliers
Dimensions Recovered Inside Diameter (Max) : 57 MM [2.24 INCH ] Recovered Overall Length (MM) : 73
Product Availability Product Availability : Americas
Dimensions
- Recovered Inside Diameter (Max) : 57 MM [2.24 INCH ]
- Recovered Overall Length (MM) : 73
Product Availability
- Product Availability : Americas
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
2315946-2 |
|
Product Name
|
Power Cable End Caps |
|
Applications
|
Residential
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Residential
Standards / Certifications
RoHS
View Details
Device Type
Receptacle
Applications
Residential
Mounting Style
Panel
View Details