TE Connectivity Card Edge Power Connectors 2204798-1

Description
Configuration Features Number of Dual Positions : 7 Number of Positions : 17 Number of Power Positions : 7 Number of Signal Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : 24, 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Dimensions Power Contact Centerline : 5.08 MM  [.2 INCH ] Electrical Characteristics Operating Voltage (VAC) : 100, 60 Operating Voltage (V) : 250 Housing Features Centerline (Pitch) : 1.27 MM , 5.08 MM  [.05 INCH , .2 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Configuration Features Number of Dual Positions : 7 Number of Positions : 17 Number of Power Positions : 7 Number of Signal Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : 24, 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Dimensions Power Contact Centerline : 5.08 MM  [.2 INCH ] Electrical Characteristics Operating Voltage (VAC) : 100, 60 Operating Voltage (V) : 250 Housing Features Centerline (Pitch) : 1.27 MM , 5.08 MM  [.05 INCH , .2 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Card Edge Power Connectors - 2204798-1 - TE Connectivity
Berwyn, PA, United States
Card Edge Power Connectors
2204798-1
Card Edge Power Connectors 2204798-1
Configuration Features Number of Dual Positions : 7 Number of Positions : 17 Number of Power Positions : 7 Number of Signal Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : 24, 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Dimensions Power Contact Centerline : 5.08 MM  [.2 INCH ] Electrical Characteristics Operating Voltage (VAC) : 100, 60 Operating Voltage (V) : 250 Housing Features Centerline (Pitch) : 1.27 MM , 5.08 MM  [.05 INCH , .2 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Number of Dual Positions : 7
  • Number of Positions : 17
  • Number of Power Positions : 7
  • Number of Signal Positions : 20

Contact Features


  • Contact Current Rating (Max) (AMP) : 24, 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]

Dimensions


  • Power Contact Centerline : 5.08 MM  [.2 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 100, 60
  • Operating Voltage (V) : 250

Housing Features


  • Centerline (Pitch) : 1.27 MM , 5.08 MM  [.05 INCH , .2 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2204798-1
Product Name Card Edge Power Connectors
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2468495-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2270386-6 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1-1586585-8 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Termination Types Through Hole - Solder
View Details