TE Connectivity
Power Cable End Caps
2301110-1
Description
Dimensions Recovered Inside Diameter (Max) : 90 MM [3.54 INCH ] Recovered Overall Length (MM) : 120
Product Availability Product Availability : Asia (Except China), Latin America, Europe, Middle East & Africa
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Recovered Inside Diameter (Max) : 90 MM [3.54 INCH ] Recovered Overall Length (MM) : 120
Product Availability Product Availability : Asia (Except China), Latin America, Europe, Middle East & Africa
Request a Quote
Email Supplier
Datasheet
Suppliers
Dimensions Recovered Inside Diameter (Max) : 90 MM [3.54 INCH ] Recovered Overall Length (MM) : 120
Product Availability Product Availability : Asia (Except China), Latin America, Europe, Middle East & Africa
Dimensions
- Recovered Inside Diameter (Max) : 90 MM [3.54 INCH ]
- Recovered Overall Length (MM) : 120
Product Availability
- Product Availability : Asia (Except China), Latin America, Europe, Middle East & Africa
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
2301110-1 |
|
Product Name
|
Power Cable End Caps |
|
Applications
|
Residential
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receptacle
Applications
Residential
Mounting Style
Panel
View Details
Device Type
Receptacle
Applications
Residential
Mounting Style
Panel
View Details
Device Type
Power Entry Module
Configuration
IEC; Other
Mounting Style
Panel
View Details
3 suppliers