TE Connectivity ™ Backplane Power Connectors 2314578-2

Description
Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 8 Number of Positions : 40 Number of Power Positions : 8 Number of Signal Positions : 32 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 75 Contact Mating Area Plating Material : Gold over Nickel Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .127 MICM  [5 MICIN ] Electrical Characteristics Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 300 Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 8 Number of Positions : 40 Number of Power Positions : 8 Number of Signal Positions : 32 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 75 Contact Mating Area Plating Material : Gold over Nickel Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .127 MICM  [5 MICIN ] Electrical Characteristics Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 300 Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Power Connectors - 2314578-2 - TE Connectivity
Berwyn, PA, United States
Backplane Power Connectors
2314578-2
Backplane Power Connectors 2314578-2
Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 8 Number of Positions : 40 Number of Power Positions : 8 Number of Signal Positions : 32 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 75 Contact Mating Area Plating Material : Gold over Nickel Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .127 MICM  [5 MICIN ] Electrical Characteristics Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 300 Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Number of Columns : 8
  • Number of Positions : 40
  • Number of Power Positions : 8
  • Number of Signal Positions : 32
  • PCB Mount Orientation : Right Angle
  • Stackable : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 75
  • Contact Mating Area Plating Material : Gold over Nickel
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Gold
  • PCB Contact Termination Area Plating Material Thickness : .127 MICM  [5 MICIN ]

Electrical Characteristics


  • Operating Voltage (VAC) : 100
  • Operating Voltage (VDC) : 300

Housing Features


  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Power to the Board - 2314578-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power to the Board
2314578-2
Power to the Board 2314578-2
Power to the Board 3U, P0, RA Header 6 HPC, 2 LPC, 32 SC

Power to the Board 3U, P0, RA Header 6 HPC, 2 LPC, 32 SC

Buy Now

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 2314578-2 2314578-2
Product Name Backplane Power Connectors Power to the Board
Device Type Plug; Receptacle
Applications Residential
Standards / Certifications RoHS RoHS
Voltage Rating 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Inlet C14 with Fuseholder 1- or 2-pole - 1062 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
View Details
3.0 Amp Dual USB Charger, 15W Duplex Tamper Resistant Outlet - R1620D30 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Rectangular Power Connectors - 1-862435-5 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details