TE Connectivity Solar Connectors 2270428-1

Description
Electrical Characteristics Voltage Class (KV) : 2 Housing Features Housing Color : Black Housing Material : PC Industry Standards IP Rating : IP68 Product Availability Product Availability : China Product Type Features Solar Connector Type : PV connector
Request a Quote
Description
Electrical Characteristics Voltage Class (KV) : 2 Housing Features Housing Color : Black Housing Material : PC Industry Standards IP Rating : IP68 Product Availability Product Availability : China Product Type Features Solar Connector Type : PV connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solar Connectors - 2270428-1 - TE Connectivity
Berwyn, PA, United States
Solar Connectors
2270428-1
Solar Connectors 2270428-1
Electrical Characteristics Voltage Class (KV) : 2 Housing Features Housing Color : Black Housing Material : PC Industry Standards IP Rating : IP68 Product Availability Product Availability : China Product Type Features Solar Connector Type : PV connector

Electrical Characteristics


  • Voltage Class (KV) : 2

Housing Features


  • Housing Color : Black
  • Housing Material : PC

Industry Standards


  • IP Rating : IP68

Product Availability


  • Product Availability : China

Product Type Features


  • Solar Connector Type : PV connector
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2270428-1
Product Name Solar Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2472935-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Backplane Power Connectors - 1-2367215-1 - TE Connectivity
Specs
Device Type Plug
Applications Residential
Mounting Style PCB
View Details
Rectangular Power Connectors - 1-201692-9 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details