TE Connectivity Card Edge Power Connectors 2170231-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Power Positions : 16 Number of Signal Positions : 16 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 60 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .05 MICM  [1.96 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Power Contact Centerline : 8.24 MM  [.32 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Operating Voltage (VDC) : 60 Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 8.24 MM , 2 MM , 6.84 MM  [.27 INCH , .324 INCH , .118 INCH ] Housing Material : Thermoplastic Glass Reinforced Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Power Positions : 16 Number of Signal Positions : 16 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 60 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .05 MICM  [1.96 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Power Contact Centerline : 8.24 MM  [.32 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Operating Voltage (VDC) : 60 Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 8.24 MM , 2 MM , 6.84 MM  [.27 INCH , .324 INCH , .118 INCH ] Housing Material : Thermoplastic Glass Reinforced Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Card Edge Power Connectors - 2170231-3 - TE Connectivity
Berwyn, PA, United States
Card Edge Power Connectors
2170231-3
Card Edge Power Connectors 2170231-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Power Positions : 16 Number of Signal Positions : 16 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 60 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .05 MICM  [1.96 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Power Contact Centerline : 8.24 MM  [.32 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Operating Voltage (VDC) : 60 Operating Voltage (V) : 300 Housing Features Centerline (Pitch) : 8.24 MM , 2 MM , 6.84 MM  [.27 INCH , .324 INCH , .118 INCH ] Housing Material : Thermoplastic Glass Reinforced Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 32
  • Number of Power Positions : 16
  • Number of Signal Positions : 16

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 60
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .05 MICM  [1.96 MICIN ]
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Power Contact Centerline : 8.24 MM  [.32 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 300
  • Operating Voltage (VDC) : 60
  • Operating Voltage (V) : 300

Housing Features


  • Centerline (Pitch) : 8.24 MM , 2 MM , 6.84 MM  [.27 INCH , .324 INCH , .118 INCH ]
  • Housing Material : Thermoplastic Glass Reinforced

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2170231-3
Product Name Card Edge Power Connectors
Device Type Receptacle
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 1877069-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Circular Power Connectors - 206838-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Solar Connectors - 1-2498779-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details