TE Connectivity Card Edge Power Connectors 2322260-1

Description
Configuration Features Number of Dual Positions : 5 Number of Positions : 34 Number of Power Positions : 10 Number of Signal Positions : 24 Contact Features Contact Current Rating (Max) (AMP) : 62.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 60 Operating Voltage (V) : 250 Housing Features Centerline (Pitch) : 8.24 MM  [.324 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range (DEGC) : -40 - 125
Request a Quote
Description
Configuration Features Number of Dual Positions : 5 Number of Positions : 34 Number of Power Positions : 10 Number of Signal Positions : 24 Contact Features Contact Current Rating (Max) (AMP) : 62.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 60 Operating Voltage (V) : 250 Housing Features Centerline (Pitch) : 8.24 MM  [.324 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range (DEGC) : -40 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Card Edge Power Connectors - 2322260-1 - TE Connectivity
Berwyn, PA, United States
Card Edge Power Connectors
2322260-1
Card Edge Power Connectors 2322260-1
Configuration Features Number of Dual Positions : 5 Number of Positions : 34 Number of Power Positions : 10 Number of Signal Positions : 24 Contact Features Contact Current Rating (Max) (AMP) : 62.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 60 Operating Voltage (V) : 250 Housing Features Centerline (Pitch) : 8.24 MM  [.324 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range (DEGC) : -40 - 125

Configuration Features


  • Number of Dual Positions : 5
  • Number of Positions : 34
  • Number of Power Positions : 10
  • Number of Signal Positions : 24

Contact Features


  • Contact Current Rating (Max) (AMP) : 62.5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Socket

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 60
  • Operating Voltage (V) : 250

Housing Features


  • Centerline (Pitch) : 8.24 MM  [.324 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2322260-1
Product Name Card Edge Power Connectors
Device Type Receptacle
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1648881-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
Circular Power Connectors - 183079-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
Circular Power Connectors - 205840-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Circular Power Connectors - 1-206852-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details