Configuration Features Number of Positions : 8 Number of Power Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 12 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness (MICM) : 1.18 Contact Type : Pin PCB Contact Termination Area Plating Material : Pre-Tin
Electrical Characteristics Operating Voltage (VAC) : 600
Housing Features Centerline (Pitch) : 3.96 MM [.156 INCH ] Housing Color : Black Housing Material : LCP GF30 (Liquid Crystal Polymer)
Industry Standards Glow Wire Material Rating : Material with GWFI 850°C Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Header Type : Fully Shrouded Rectangular Power Connector Type : Header
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Configuration Features
- Number of Positions : 8
- Number of Power Positions : 2
- Number of Rows : 1
- PCB Mount Orientation : Vertical
Contact Features
- Contact Current Rating (Max) (AMP) : 12
- Contact Mating Area Plating Material : Tin
- Contact Mating Area Plating Material Thickness (MICM) : 1.18
- Contact Type : Pin
- PCB Contact Termination Area Plating Material : Pre-Tin
Electrical Characteristics
- Operating Voltage (VAC) : 600
Housing Features
- Centerline (Pitch) : 3.96 MM [.156 INCH ]
- Housing Color : Black
- Housing Material : LCP GF30 (Liquid Crystal Polymer)
Industry Standards
- Glow Wire Material Rating : Material with GWFI 850°C
- Glow Wire Rating : GWT 750°C (Without Flame)
- UL Flammability Rating : UL 94V-0
Operation/Application
- Circuit Application : Power
Packaging Features
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector & Housing Type : Plug
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- Rectangular Power Connector Type : Header
Termination Features
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]